SCHURTER Inc Power Entry Modules (PEM) 6600.4125

Description
Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/F Panel Mount, Snap-In
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/F Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-4766-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-4766-ND
Power Entry Modules (PEM) 486-4766-ND
Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/F Panel Mount, Snap-In

Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/F Panel Mount, Snap-In

Buy Now Datasheet
Iec Outlet F, 10A, 250Vac, Solder, Panel; Iec Connector Type Schurter - 24B561 - Newark, An Avnet Company
Chicago, IL, United States
Iec Outlet F, 10A, 250Vac, Solder, Panel; Iec Connector Type Schurter
24B561
Iec Outlet F, 10A, 250Vac, Solder, Panel; Iec Connector Type Schurter 24B561
IEC OUTLET F, 10A, 250VAC, SOLDER, PANEL; IEC Connector Type:IEC C13 Outlet; Current Rating:15A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Snap-In; Product Range:6600-4 Series RoHS Compliant: Yes

IEC OUTLET F, 10A, 250VAC, SOLDER, PANEL; IEC Connector Type:IEC C13 Outlet; Current Rating:15A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Snap-In; Product Range:6600-4 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Power Entry Modules (PEM) - 6600.4125 - ODG (Origin Data Global)
Shenzhen, China
Power Entry Modules (PEM)
6600.4125
Power Entry Modules (PEM) 6600.4125
PWR ENT RCPT IEC320-2-2F PANEL

PWR ENT RCPT IEC320-2-2F PANEL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 486-4766-ND 24B561 6600.4125
Product Name Power Entry Modules (PEM) Iec Outlet F, 10A, 250Vac, Solder, Panel; Iec Connector Type Schurter Power Entry Modules (PEM)
Mounting Panel Mount, Snap-In Snap-In Panel Mount, Snap-In
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2000-2204/099-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers
Coaxial Adapters - 8028A1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details
Retractable Shrouded Banana Plug - 9388 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details