SCHURTER Inc Power Entry Modules (PEM) 6600.33

Description
Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/F Panel Mount, Flange
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/F Panel Mount, Flange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-1021-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-1021-ND
Power Entry Modules (PEM) 486-1021-ND
Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/F Panel Mount, Flange

Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/F Panel Mount, Flange

Buy Now Datasheet
Connector, Iec Power Entry, Socket, 15A; Iec Connector Type Schurter - 84K0330 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Iec Power Entry, Socket, 15A; Iec Connector Type Schurter
84K0330
Connector, Iec Power Entry, Socket, 15A; Iec Connector Type Schurter 84K0330
CONNECTOR, IEC POWER ENTRY, SOCKET, 15A; IEC Connector Type:IEC C13 Outlet; Current Rating:15A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Flange Mount; Product Range:-; Connector Colour:Black RoHS Compliant: Yes

CONNECTOR, IEC POWER ENTRY, SOCKET, 15A; IEC Connector Type:IEC C13 Outlet; Current Rating:15A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Flange Mount; Product Range:-; Connector Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet
Outlet; Screw-On Mount; 10 A; 250 VAC; gt 10 Megohms @ 500 VDC, 1 Minute; Black - 70080816 - Allied Electronics, Inc.
Fort Worth, TX, USA
Outlet; Screw-On Mount; 10 A; 250 VAC; gt 10 Megohms @ 500 VDC, 1 Minute; Black
70080816
Outlet; Screw-On Mount; 10 A; 250 VAC; gt 10 Megohms @ 500 VDC, 1 Minute; Black 70080816
Appliance Outlets, 10 A Current Rating, 250 VAC Voltage Rating, Black Color Dielectric strength is 2 KV (50 Hz, 1 Minute.), to accessible surfaces Material socket is thermoplastic UL 94 V-0 black Resistance insulation is > 10 Megohms @ 500 VDC, 1 Minute. Thermoplastic material.

Appliance Outlets, 10 A Current Rating, 250 VAC Voltage Rating, Black Color

  • Dielectric strength is 2 KV (50 Hz, 1 Minute.), to accessible surfaces
  • Material socket is thermoplastic UL 94 V-0 black
    Resistance insulation is > 10 Megohms @ 500 VDC, 1 Minute. Thermoplastic material.
Supplier's Site
Connectors - 6600.33 - ODG (Origin Data Global)
Shenzhen, China
Connectors
6600.33
Connectors 6600.33
10A DC Power Connectors ROHS

10A DC Power Connectors ROHS

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc. ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 486-1021-ND 84K0330 70080816 6600.33
Product Name Power Entry Modules (PEM) Connector, Iec Power Entry, Socket, 15A; Iec Connector Type Schurter Outlet; Screw-On Mount; 10 A; 250 VAC; gt 10 Megohms @ 500 VDC, 1 Minute; Black Connectors
Mounting Panel Mount, Flange Flange Mount Screw-On Mount
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1404-3-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Connector - 4 Pin Straight Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details