Wurth Elektronik 66101011722 PCB Header
Wurth Elektronik 66101011722 PCB Header
"Connector Header Through Hole, Right Angle 10 position 0.100"" (2.54mm)"
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors |
| Product Number | 2113246 | 732-14113-ND |
| Product Name | PCB Headers | Headers, Male Pins |
| Geometry | Right Angle; Right angle | |
| Connector Type | Header Connector; Header | |
| Mounting | Through Hole, Right Angle |