TE Connectivity Quick Connects, Quick Disconnect Connectors 66024-6

Description
"0.250"" (6.35mm) Quick Connect Male 14-16 AWG Crimp Connector Non-Mating End Insulated"
Request a Quote Datasheet
Description
"0.250"" (6.35mm) Quick Connect Male 14-16 AWG Crimp Connector Non-Mating End Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - 66024-6-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
66024-6-ND
Quick Connects, Quick Disconnect Connectors 66024-6-ND
"0.250"" (6.35mm) Quick Connect Male 14-16 AWG Crimp Connector Non-Mating End Insulated"

"0.250"" (6.35mm) Quick Connect Male 14-16 AWG Crimp Connector Non-Mating End Insulated"

Buy Now Datasheet
Terminal, Male Disconnect, 6.35Mm, Blue; Product Range Amp - Te Connectivity - 87F6582 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Male Disconnect, 6.35Mm, Blue; Product Range Amp - Te Connectivity
87F6582
Terminal, Male Disconnect, 6.35Mm, Blue; Product Range Amp - Te Connectivity 87F6582
TERMINAL, MALE DISCONNECT, 6.35MM, BLUE; Product Range:PIDG Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG RoHS Compliant: Yes

TERMINAL, MALE DISCONNECT, 6.35MM, BLUE; Product Range:PIDG Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Terminals
66024-6
Terminals 66024-6
Terminals TAB PIDG TERMI-BK 16

Terminals TAB PIDG TERMI-BK 16

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 66024-6-ND 87F6582 66024-6
Product Name Quick Connects, Quick Disconnect Connectors Terminal, Male Disconnect, 6.35Mm, Blue; Product Range Amp - Te Connectivity Terminals
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector-SET - EAHT-AE-3D-30 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
Plug/Receptacle - 360279 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Gender Male / Plug
View Details