TE Connectivity Connectors, Interconnects - Power Entry Connectors - Inlets, Outlets, Modules 6609117-6

Description
Win Source Part Number: 1032707-6609117-6 Category: Connectors, Interconnects>Power Entry Connectors - Inlets, Outlets, Modules Series: GG, Corcom Number of Positions: 3 Current - IEC: 6A Voltage - IEC: 120/250VAC Connector Type: Receptacle, Male Blades - Module Termination: Quick Connect - 0.250" (6.3mm) Package: Bulk Connector Style: IEC 320-C14 Standard Package: 36 Filter Type: Filtered (EMI, RFI) - Commercial Fuse Holder, Drawer: Fuse Holder Panel Cutout Dimensions: Rectangular - 31.50mm x 32.77mm Mounting Type: Panel Mount, Snap-In Alternative Parts (Cross-Reference): 39-01-2101; 1-640522-0; 1-640518-0; 39-01-2241; 1-640517-0; 39-01-2201; 5200.0623.1; 5200.0643.1; 762-18/002; 761-18/003; 761-18/004; FN261S-6-06-106EGS1- 2; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: Not Applicable Accomodates a Fuse: Yes (Fuse Not Included) REACH Status: REACH Unaffected HTSUS: 8536.30.8000 Mfr: TE Connectivity Corcom Filters Other Names: -6609117-6-SI,CCM170 5,1609117-6,CCM1705- NDR,6EGS1-2,6EGS1-2- ND,6EGS12,-6EGS1-2-S I,-6EGS1-2-SI-ND Base Product Number: 6609117 Approval Agency: CSA, UL, VDE
Request a Quote Datasheet
Description
Win Source Part Number: 1032707-6609117-6 Category: Connectors, Interconnects>Power Entry Connectors - Inlets, Outlets, Modules Series: GG, Corcom Number of Positions: 3 Current - IEC: 6A Voltage - IEC: 120/250VAC Connector Type: Receptacle, Male Blades - Module Termination: Quick Connect - 0.250" (6.3mm) Package: Bulk Connector Style: IEC 320-C14 Standard Package: 36 Filter Type: Filtered (EMI, RFI) - Commercial Fuse Holder, Drawer: Fuse Holder Panel Cutout Dimensions: Rectangular - 31.50mm x 32.77mm Mounting Type: Panel Mount, Snap-In Alternative Parts (Cross-Reference): 39-01-2101; 1-640522-0; 1-640518-0; 39-01-2241; 1-640517-0; 39-01-2201; 5200.0623.1; 5200.0643.1; 762-18/002; 761-18/003; 761-18/004; FN261S-6-06-106EGS1- 2; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: Not Applicable Accomodates a Fuse: Yes (Fuse Not Included) REACH Status: REACH Unaffected HTSUS: 8536.30.8000 Mfr: TE Connectivity Corcom Filters Other Names: -6609117-6-SI,CCM170 5,1609117-6,CCM1705- NDR,6EGS1-2,6EGS1-2- ND,6EGS12,-6EGS1-2-S I,-6EGS1-2-SI-ND Base Product Number: 6609117 Approval Agency: CSA, UL, VDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Power Entry Connectors - Inlets, Outlets, Modules - 1032707-6609117-6 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Power Entry Connectors - Inlets, Outlets, Modules
1032707-6609117-6
Connectors, Interconnects - Power Entry Connectors - Inlets, Outlets, Modules 1032707-6609117-6
Win Source Part Number: 1032707-6609117-6 Category: Connectors, Interconnects>Power Entry Connectors - Inlets, Outlets, Modules Series: GG, Corcom Number of Positions: 3 Current - IEC: 6A Voltage - IEC: 120/250VAC Connector Type: Receptacle, Male Blades - Module Termination: Quick Connect - 0.250" (6.3mm) Package: Bulk Connector Style: IEC 320-C14 Standard Package: 36 Filter Type: Filtered (EMI, RFI) - Commercial Fuse Holder, Drawer: Fuse Holder Panel Cutout Dimensions: Rectangular - 31.50mm x 32.77mm Mounting Type: Panel Mount, Snap-In Alternative Parts (Cross-Reference): 39-01-2101; 1-640522-0; 1-640518-0; 39-01-2241; 1-640517-0; 39-01-2201; 5200.0623.1; 5200.0643.1; 762-18/002; 761-18/003; 761-18/004; FN261S-6-06-106EGS1- 2; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: Not Applicable Accomodates a Fuse: Yes (Fuse Not Included) REACH Status: REACH Unaffected HTSUS: 8536.30.8000 Mfr: TE Connectivity Corcom Filters Other Names: -6609117-6-SI,CCM170 5,1609117-6,CCM1705- NDR,6EGS1-2,6EGS1-2- ND,6EGS12,-6EGS1-2-S I,-6EGS1-2-SI-ND Base Product Number: 6609117 Approval Agency: CSA, UL, VDE

Win Source Part Number: 1032707-6609117-6
Category: Connectors, Interconnects>Power Entry Connectors - Inlets, Outlets, Modules
Series: GG, Corcom
Number of Positions: 3
Current - IEC: 6A
Voltage - IEC: 120/250VAC
Connector Type: Receptacle, Male Blades - Module
Termination: Quick Connect - 0.250" (6.3mm)
Package: Bulk
Connector Style: IEC 320-C14
Standard Package: 36
Filter Type: Filtered (EMI, RFI) - Commercial
Fuse Holder, Drawer: Fuse Holder
Panel Cutout Dimensions: Rectangular - 31.50mm x 32.77mm
Mounting Type: Panel Mount, Snap-In
Alternative Parts (Cross-Reference): 39-01-2101; 1-640522-0; 1-640518-0; 39-01-2241; 1-640517-0; 39-01-2201; 5200.0623.1; 5200.0643.1; 762-18/002; 761-18/003; 761-18/004; FN261S-6-06-106EGS1-2;
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: Not Applicable
Accomodates a Fuse: Yes (Fuse Not Included)
REACH Status: REACH Unaffected
HTSUS: 8536.30.8000
Mfr: TE Connectivity Corcom Filters
Other Names: -6609117-6-SI,CCM1705,1609117-6,CCM1705-NDR,6EGS1-2,6EGS1-2-ND,6EGS12,-6EGS1-2-SI,-6EGS1-2-SI-ND
Base Product Number: 6609117
Approval Agency: CSA, UL, VDE

Buy Now Datasheet
Power Entry Modules (PEM) - CCM1705-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
CCM1705-ND
Power Entry Modules (PEM) CCM1705-ND
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In

Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In

Buy Now Datasheet
Singapore, Singapore
6A 250V Electronic Connector
301-6609117-6
6A 250V Electronic Connector 301-6609117-6
3-Pos AC Power Connector, 6A, 250V, Male, Straight, Snap-in Product overview: 6609117-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 6A, 250V, Electronic Connector, Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 301-6609117-6 can be used for catalog matching and distributor lookup.

3-Pos AC Power Connector, 6A, 250V, Male, Straight, Snap-in Product overview: 6609117-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 6A, 250V, Electronic Connector, Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 301-6609117-6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1032707-6609117-6 CCM1705-ND 301-6609117-6
Product Name Connectors, Interconnects - Power Entry Connectors - Inlets, Outlets, Modules Power Entry Modules (PEM) 6A 250V Electronic Connector
Termination Quick Connect - 0.250" (6.3mm) Faston
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 336161 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Inner square plug adapter 1
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details