Keystone Electronics Corp. 83

Description
Mounted on a rigid insulating plate. Numerous connections and disconnections possible, to comply with the UL standard. Provides excellent mechanical resistance and low contact resistance. Highly resistant to corrosion. For Battery Size = 9V PP3 Number of Cells = 1 Mount = Strap & Lead Type = Strap & Lead Dimensions = 22.23 x 14.4mm Terminal Contact Type = Press Stud Body Material = Tinned Copper with PVC Insulation Terminal Contact Material = Nickel Plated Steel
Request a Quote
Description
Mounted on a rigid insulating plate. Numerous connections and disconnections possible, to comply with the UL standard. Provides excellent mechanical resistance and low contact resistance. Highly resistant to corrosion. For Battery Size = 9V PP3 Number of Cells = 1 Mount = Strap & Lead Type = Strap & Lead Dimensions = 22.23 x 14.4mm Terminal Contact Type = Press Stud Body Material = Tinned Copper with PVC Insulation Terminal Contact Material = Nickel Plated Steel
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1629078 - RS Components, Ltd.
Corby, Northants, United Kingdom
Mounted on a rigid insulating plate. Numerous connections and disconnections possible, to comply with the UL standard. Provides excellent mechanical resistance and low contact resistance. Highly resistant to corrosion. For Battery Size = 9V PP3 Number of Cells = 1 Mount = Strap & Lead Type = Strap & Lead Dimensions = 22.23 x 14.4mm Terminal Contact Type = Press Stud Body Material = Tinned Copper with PVC Insulation Terminal Contact Material = Nickel Plated Steel

Mounted on a rigid insulating plate. Numerous connections and disconnections possible, to comply with the UL standard. Provides excellent mechanical resistance and low contact resistance. Highly resistant to corrosion.
For Battery Size = 9V PP3
Number of Cells = 1
Mount = Strap & Lead
Type = Strap & Lead
Dimensions = 22.23 x 14.4mm
Terminal Contact Type = Press Stud
Body Material = Tinned Copper with PVC Insulation
Terminal Contact Material = Nickel Plated Steel

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Battery Holders
Product Number 1629078
Type Strap & Lead
Unlock Full Specs
to access all available technical data

Similar Products

 - 489021A - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Strap & Lead
Cell Capacity Single Cell
Mounting Strap & Lead
View Details
Coin Cell Battery Holders - Pin Through Hole Series - Rego Electronics Inc.
Specs
Type Coin Cell Holder
Cell Capacity Single Cell
Mounting PC / Socket Mount
View Details
SMT (Auto-In) Holder for 2025 & 2032 Cell - 1058 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material LCP, UL 94V-0
Cell Capacity Single Cell
View Details
2 suppliers