Bulgin Components Battery Holders, Clips, Contacts BX0011/1

Description
Battery Holder (Covered) AA 1 Cell Solder Lug
Request a Quote Datasheet
Description
Battery Holder (Covered) AA 1 Cell Solder Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Holders, Clips, Contacts - 708-1396-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
708-1396-ND
Battery Holders, Clips, Contacts 708-1396-ND
Battery Holder (Covered) AA 1 Cell Solder Lug

Battery Holder (Covered) AA 1 Cell Solder Lug

Buy Now Datasheet
 - 507551 - RS Components, Ltd.
Corby, Northants, United Kingdom
Panel mounting cylindrical battery holders for standard cell sizes. Quick and easy replacement of batteries. All holders are moulded in black plastic. Bayonet fixing front cap with a coin slot for easy removal. A supplementary rear support tag should be used on dual cell holders. 2xD holder can be separated to accommodate a single D cell For Battery Size = AA Number of Cells = 1 Mount = Panel Type = Battery Holder Dimensions = 68.2 x 22.35mm Terminal Contact Type = Solder Tag Body Material = Glass Filled Nylon, PET Terminal Contact Material = Brass & Nickel Silver

Panel mounting cylindrical battery holders for standard cell sizes. Quick and easy replacement of batteries. All holders are moulded in black plastic. Bayonet fixing front cap with a coin slot for easy removal. A supplementary rear support tag should be used on dual cell holders. 2xD holder can be separated to accommodate a single D cell
For Battery Size = AA
Number of Cells = 1
Mount = Panel
Type = Battery Holder
Dimensions = 68.2 x 22.35mm
Terminal Contact Type = Solder Tag
Body Material = Glass Filled Nylon, PET
Terminal Contact Material = Brass & Nickel Silver

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Battery Holders Battery Holders
Product Number 708-1396-ND 507551
Product Name Battery Holders, Clips, Contacts
Type Holder (Covered) Battery Holder
Unlock Full Specs
to access all available technical data

Similar Products

 - 4641223 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Battery Holder
Cell Capacity Multiple Cell
Mounting Strap & Lead
View Details
Coin Cell Battery Holders - Pin Through Hole Series - Rego Electronics Inc.
Specs
Type Coin Cell Holder
Cell Capacity Single Cell
Mounting PC / Socket Mount
View Details
Dual THM Holder for 2/3A Battery - 1099 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material PBT, UL 94V-0
Cell Capacity Multiple Cell
View Details
2 suppliers