Keystone Electronics Corp. Battery Clip-Insulated Contact, C Cell 87

Description
Part Number: 87 # of Cells: 1 Cell Size: C Finish/Plating: Nickel Plate Material: Spring Steel Mounting: Rivet Type: Clip
Request a Quote Datasheet
Description
Part Number: 87 # of Cells: 1 Cell Size: C Finish/Plating: Nickel Plate Material: Spring Steel Mounting: Rivet Type: Clip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Clip-Insulated Contact, C Cell - 87 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Battery Clip-Insulated Contact, C Cell
87
Battery Clip-Insulated Contact, C Cell 87
Part Number: 87 # of Cells: 1 Cell Size: C Finish/Plating: Nickel Plate Material: Spring Steel Mounting: Rivet Type: Clip

Part Number: 87

  • # of Cells: 1
  • Cell Size: C
  • Finish/Plating: Nickel Plate
  • Material: Spring Steel
  • Mounting: Rivet
  • Type: Clip
Buy Now Datasheet
 - 1725047 - RS Components, Ltd.
Corby, Northants, United Kingdom
Insulated contacts make clips suitable for metal chassis mounting. Brass terminal lugs for easy wire attachment For Battery Size = C Number of Cells = 1 Mount = Chassis Type = Clip Maximum Cell Diameter = 28.6mm Dimensions = 17.9 x 15.4 x 23.8mm Terminal Contact Type = Button Body Material = Spring Steel Terminal Contact Material = Brass

Insulated contacts make clips suitable for metal chassis mounting. Brass terminal lugs for easy wire attachment
For Battery Size = C
Number of Cells = 1
Mount = Chassis
Type = Clip
Maximum Cell Diameter = 28.6mm
Dimensions = 17.9 x 15.4 x 23.8mm
Terminal Contact Type = Button
Body Material = Spring Steel
Terminal Contact Material = Brass

Supplier's Site
Battery Holders, Clips, Contacts - 36-87-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-87-ND
Battery Holders, Clips, Contacts 36-87-ND
Battery Contact Clip C 1 Cell Solder Lug

Battery Contact Clip C 1 Cell Solder Lug

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. RS Components, Ltd. DigiKey
Product Category Battery Holders Battery Holders Battery Holders
Product Number 87 1725047 36-87-ND
Product Name Battery Clip-Insulated Contact, C Cell Battery Holders, Clips, Contacts
Type Metal Holder; Component Clips Component Clips; Clip Component Clips
Material Spring Steel
Cell Capacity Single Cell Single Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

Cover, Retainer; 2/3 A; 0.720 in.; 1; PBT - 70182089 - Allied Electronics, Inc.
Specs
Type Plastic Holder
Material PBT
Cell Capacity Single Cell
View Details
SMT (Vibra-Fit) Holder for 2025 & 2032 Cell - 1060 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material LCP, UL 94V-0
Cell Capacity Single Cell
View Details
5 suppliers
Holder for dual 18650 Battery w/ Solder Tail - 1047 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Multiple Cell
View Details
3 suppliers
SMT Polarized Holder for 18650 Battery - 1042P - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell
View Details
3 suppliers