Bulgin Components Battery Holders, Clips, Contacts BX0023

Description
Battery Holder (Covered) 9V 1 Cell Solder Lug
Request a Quote Datasheet
Description
Battery Holder (Covered) 9V 1 Cell Solder Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Holders, Clips, Contacts - 708-1403-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
708-1403-ND
Battery Holders, Clips, Contacts 708-1403-ND
Battery Holder (Covered) 9V 1 Cell Solder Lug

Battery Holder (Covered) 9V 1 Cell Solder Lug

Buy Now Datasheet
 - 593704 - RS Components, Ltd.
Corby, Northants, United Kingdom
Panel mounting drawer type battery holders for standard PP3 sized batteries. Quick and easy replacement of batteries. Each drawer has clear polarity indication and has a positive snap-in location on full insertion. Electrical contacts are phosphor bronze For Battery Size = 9V PP3 Number of Cells = 1 Mount = Panel Type = Battery Holder Dimensions = 54 x 34.5 x 24.5mm Terminal Contact Type = Solder Tag Body Material = Glass Filled Nylon Terminal Contact Material = Phosphor Bronze

Panel mounting drawer type battery holders for standard PP3 sized batteries. Quick and easy replacement of batteries. Each drawer has clear polarity indication and has a positive snap-in location on full insertion. Electrical contacts are phosphor bronze
For Battery Size = 9V PP3
Number of Cells = 1
Mount = Panel
Type = Battery Holder
Dimensions = 54 x 34.5 x 24.5mm
Terminal Contact Type = Solder Tag
Body Material = Glass Filled Nylon
Terminal Contact Material = Phosphor Bronze

Supplier's Site
Hldr, Battery; PP3 (6R61); Phospher Bronze; Tin; Panel Mount; 1; Solder Lug - 70099004 - Allied Electronics, Inc.
Fort Worth, TX, USA
Hldr, Battery; PP3 (6R61); Phospher Bronze; Tin; Panel Mount; 1; Solder Lug
70099004
Hldr, Battery; PP3 (6R61); Phospher Bronze; Tin; Panel Mount; 1; Solder Lug 70099004
Phospher Bronze Material Body PP3 Size Battery Holder 1 cell Flanged panel mount Drawer function UL94V-0 Flame Retardant Materials IP67 Front Panel Sealed Versions for AA, C and D Size Cells Drawer Style Holder for AA and 9V Cells PCB/Base Mounting for AAA, AA, C, D and 9V Cells Flanged Panel Mount Drawer Function

Phospher Bronze Material Body PP3 Size Battery Holder

  • 1 cell
  • Flanged panel mount
  • Drawer function
  • UL94V-0 Flame Retardant Materials
  • IP67 Front Panel Sealed Versions for AA, C and D Size Cells
  • Drawer Style Holder for AA and 9V Cells
  • PCB/Base Mounting for AAA, AA, C, D and 9V Cells
  • Flanged Panel Mount
  • Drawer Function
Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Allied Electronics, Inc.
Product Category Battery Holders Battery Holders Battery Holders
Product Number 708-1403-ND 593704 70099004
Product Name Battery Holders, Clips, Contacts Hldr, Battery; PP3 (6R61); Phospher Bronze; Tin; Panel Mount; 1; Solder Lug
Type Holder (Covered) Battery Holder Metal Holder
Cell Capacity Single Cell Single Cell Single Cell
Number of Cells 1 1
Mounting Solder Lugs Panel Solder Lugs
Unlock Full Specs
to access all available technical data

Similar Products

 - 5123552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Battery Holder
Cell Capacity Multiple Cell
Mounting Chassis
View Details
Coin Cell Battery Holders - Pin Through Hole Series - Rego Electronics Inc.
Specs
Type Coin Cell Holder
Cell Capacity Single Cell
Mounting PC / Socket Mount
View Details
SMT Holder for 2/3A Battery - 1018 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell
View Details
3 suppliers