Yuasa Battery, Inc. D cell End Cap

Description
High Temperature Ni-cd D cells. Packs available in stick or side by side configuations. Sticks with 4.7mm solder tags. Sticks with Leads and Amp Plugs. Side by side with fixing back plate and amp plug. Constant Current charging should be limited to 0.05CA max. 4amp cell should be constant current charged at 200mA. Cyclic Current charging should be limited to 0.1CA max. 4amp cell should be cyclic current charged at 400mA. Discharge Range -20 to +70 °C. 4 Year life duration at 40 °C For Battery Size = D Number of Cells = 1 Mount = PCB Type = Battery Holder Maximum Cell Diameter = 34.9mm Dimensions = 21.9 x 35.8mm
Request a Quote
Description
High Temperature Ni-cd D cells. Packs available in stick or side by side configuations. Sticks with 4.7mm solder tags. Sticks with Leads and Amp Plugs. Side by side with fixing back plate and amp plug. Constant Current charging should be limited to 0.05CA max. 4amp cell should be constant current charged at 200mA. Cyclic Current charging should be limited to 0.1CA max. 4amp cell should be cyclic current charged at 400mA. Discharge Range -20 to +70 °C. 4 Year life duration at 40 °C For Battery Size = D Number of Cells = 1 Mount = PCB Type = Battery Holder Maximum Cell Diameter = 34.9mm Dimensions = 21.9 x 35.8mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7074960 - RS Components, Ltd.
Corby, Northants, United Kingdom
High Temperature Ni-cd D cells. Packs available in stick or side by side configuations. Sticks with 4.7mm solder tags. Sticks with Leads and Amp Plugs. Side by side with fixing back plate and amp plug. Constant Current charging should be limited to 0.05CA max. 4amp cell should be constant current charged at 200mA. Cyclic Current charging should be limited to 0.1CA max. 4amp cell should be cyclic current charged at 400mA. Discharge Range -20 to +70 °C. 4 Year life duration at 40 °C For Battery Size = D Number of Cells = 1 Mount = PCB Type = Battery Holder Maximum Cell Diameter = 34.9mm Dimensions = 21.9 x 35.8mm

High Temperature Ni-cd D cells. Packs available in stick or side by side configuations. Sticks with 4.7mm solder tags. Sticks with Leads and Amp Plugs. Side by side with fixing back plate and amp plug. Constant Current charging should be limited to 0.05CA max. 4amp cell should be constant current charged at 200mA. Cyclic Current charging should be limited to 0.1CA max. 4amp cell should be cyclic current charged at 400mA. Discharge Range -20 to +70 °C. 4 Year life duration at 40 °C
For Battery Size = D
Number of Cells = 1
Mount = PCB
Type = Battery Holder
Maximum Cell Diameter = 34.9mm
Dimensions = 21.9 x 35.8mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Battery Holders
Product Number 7074960
Type Battery Holder
Unlock Full Specs
to access all available technical data

Similar Products

Coin Cell Battery Holders - Pin Through Hole Series - Rego Electronics Inc.
Specs
Type Coin Cell Holder
Cell Capacity Single Cell
Mounting PC / Socket Mount
View Details
Snap-In Battery Box - LD Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Plastic Holder
Material ABS (UL94HB) / PC+ABS (UL94Ví0)
Cell Capacity Single Cell; Multiple Cell
View Details
Battery Holders, Clips, Contacts - 36-122CT-ND - DigiKey
Specs
Type Contact Solid (Positive)
Cell Capacity Single Cell; Multiple Cell
Number of Cells 1
View Details
2 suppliers