Bulgin Components Battery Holders, Clips, Contacts BXS013/1

Description
Battery Holder (Covered) AA 3 Cell Solder Lug
Request a Quote Datasheet
Description
Battery Holder (Covered) AA 3 Cell Solder Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Holders, Clips, Contacts - 708-1418-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
708-1418-ND
Battery Holders, Clips, Contacts 708-1418-ND
Battery Holder (Covered) AA 3 Cell Solder Lug

Battery Holder (Covered) AA 3 Cell Solder Lug

Buy Now Datasheet
 - 8418800 - RS Components, Ltd.
Corby, Northants, United Kingdom
Panel mounting cylindrical battery holders for standard cell sizes. Quick and easy replacement of batteries. All holders are moulded in black plastic. Bayonet fixing front cap with a coin slot for easy removal. A supplementary rear support tag should be used on dual cell holders. 2xD holder can be separated to accommodate a single D cell For Battery Size = AA Number of Cells = 3 Mount = Panel Type = Battery Holder Dimensions = 170.9 x 23.2mm Terminal Contact Type = Solder Tag Body Material = Glass Filled PET, Nylon, PC Terminal Contact Material = Brass & Nickel Silver

Panel mounting cylindrical battery holders for standard cell sizes. Quick and easy replacement of batteries. All holders are moulded in black plastic. Bayonet fixing front cap with a coin slot for easy removal. A supplementary rear support tag should be used on dual cell holders. 2xD holder can be separated to accommodate a single D cell
For Battery Size = AA
Number of Cells = 3
Mount = Panel
Type = Battery Holder
Dimensions = 170.9 x 23.2mm
Terminal Contact Type = Solder Tag
Body Material = Glass Filled PET, Nylon, PC
Terminal Contact Material = Brass & Nickel Silver

Supplier's Site
Hldr, Battery; AA; 14.5 in.; Flanged Panel Mount; 3 - 70099001 - Allied Electronics, Inc.
Fort Worth, TX, USA
Hldr, Battery; AA; 14.5 in.; Flanged Panel Mount; 3
70099001
Hldr, Battery; AA; 14.5 in.; Flanged Panel Mount; 3 70099001
AA Size Battery Holder, Flanged Panel Mounting, 2.8 series Tabs⁄Solder Tags Terminal Type Bayonet with finger⁄coin slot release Supplied with gasket and sealing grommets for screws UL94V-0 Flame Retardant Materials IP67 Front Panel Sealed Versions for AA, C and D Size Cells Drawer Style Holder for AA and 9V Cells PCB/Base Mounting for AAA, AA, C, D and 9V Cells 1, 2 or 3 Cells Flanged Panel Mount Bayonet with Finger/Coin Release

AA Size Battery Holder, Flanged Panel Mounting, 2.8 series Tabs⁄Solder Tags Terminal Type

  • Bayonet with finger⁄coin slot release
  • Supplied with gasket and sealing grommets for screws
  • UL94V-0 Flame Retardant Materials
  • IP67 Front Panel Sealed Versions for AA, C and D Size Cells
  • Drawer Style Holder for AA and 9V Cells
  • PCB/Base Mounting for AAA, AA, C, D and 9V Cells
  • 1, 2 or 3 Cells
  • Flanged Panel Mount
  • Bayonet with Finger/Coin Release
Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Allied Electronics, Inc.
Product Category Battery Holders Battery Holders Battery Holders
Product Number 708-1418-ND 8418800 70099001
Product Name Battery Holders, Clips, Contacts Hldr, Battery; AA; 14.5 in.; Flanged Panel Mount; 3
Type Holder (Covered) Battery Holder
Unlock Full Specs
to access all available technical data

Similar Products

SMT Coin Cell Holder - SMTU Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Coin Cell Holder
Material Glass fiber filled LCP
Cell Capacity Single Cell
View Details
For 4 D Cell-1Contact Insulated - 1162 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Metal Holder
Material Steel
Cell Capacity Multiple Cell
View Details
3 suppliers
Coin Cell Battery Holders - Pin Through Hole Series - Rego Electronics Inc.
Specs
Type Coin Cell Holder
Cell Capacity Single Cell
Mounting PC / Socket Mount
View Details