Keystone Electronics Corp. Battery Holders, Clips, Contacts 594

Description
Direct mounting of PP3 9V block batteries on PCBs For Battery Size = 9V PP3 Number of Cells = 1 Mount = PCB Type = Contact Dimensions = 9.7 x 14mm Terminal Contact Type = Press Stud
Request a Quote Datasheet
Description
Direct mounting of PP3 9V block batteries on PCBs For Battery Size = 9V PP3 Number of Cells = 1 Mount = PCB Type = Contact Dimensions = 9.7 x 14mm Terminal Contact Type = Press Stud
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 1913941 - RS Components, Ltd.
Corby, Northants, United Kingdom
Direct mounting of PP3 9V block batteries on PCBs For Battery Size = 9V PP3 Number of Cells = 1 Mount = PCB Type = Contact Dimensions = 9.7 x 14mm Terminal Contact Type = Press Stud

Direct mounting of PP3 9V block batteries on PCBs
For Battery Size = 9V PP3
Number of Cells = 1
Mount = PCB
Type = Contact
Dimensions = 9.7 x 14mm
Terminal Contact Type = Press Stud

Supplier's Site
Battery Holders, Clips, Contacts - 36-594-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-594-ND
Battery Holders, Clips, Contacts 36-594-ND
Battery Contact Snap (Positive) 9V Cell PC Pin

Battery Contact Snap (Positive) 9V Cell PC Pin

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Battery Holders Battery Holders
Product Number 1913941 36-594-ND
Product Name Battery Holders, Clips, Contacts
Type Contact Battery Snaps
Unlock Full Specs
to access all available technical data

Similar Products

 - 4641223 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Battery Holder
Cell Capacity Multiple Cell
Mounting Strap & Lead
View Details
Dual THM Holder for 2/3A Battery - 1099 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material PBT, UL 94V-0
Cell Capacity Multiple Cell
View Details
2 suppliers
Coin Cell Battery Holders - Pin Through Hole Series - Rego Electronics Inc.
Specs
Type Coin Cell Holder
Cell Capacity Single Cell
Mounting PC / Socket Mount
View Details