Keystone Electronics Corp. 16mm Cell Holder -.285" Height 502

Description
Part Number: 502 # of Cells: 1 or 2 Battery Reference: 1612 1616, 1620, 1625 Cell Size: 16mm Coin Cell Material: PBT, UL 94V-0 Mounting: THM Type: Holder 2 Coin Cell batteries can be installed in series: CR1612 1 Coin Cell battery can be installed: CR1612, CR1616, CR1620
Request a Quote
Description
Part Number: 502 # of Cells: 1 or 2 Battery Reference: 1612 1616, 1620, 1625 Cell Size: 16mm Coin Cell Material: PBT, UL 94V-0 Mounting: THM Type: Holder 2 Coin Cell batteries can be installed in series: CR1612 1 Coin Cell battery can be installed: CR1612, CR1616, CR1620
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 502 coin cell holder is a thru-hole mount device designed for one or two 16mm coin cells, including CR1612, CR1616, CR1620, BR1625, and CR1632. It features a base of glass filled LCP rated UL 94V-0, a positive contact of spring steel with tin-nickel plating, and a negative contact of steel with tin-nickel plating. The part has a height of 0.285 inches (7.3 mm) and includes two solder tails for surface mounting. Operating temperature range is from -51°C to +145°C. The holder accepts cells with diameters up to 16 mm and is suited for battery backup applications in computing, security, and telecommunications systems.

Datasheet Summary
Powered by GS/AI

The 502 coin cell holder is a thru-hole mount device designed for one or two 16mm coin cells, including CR1612, CR1616, CR1620, BR1625, and CR1632. It features a base of glass filled LCP rated UL 94V-0, a positive contact of spring steel with tin-nickel plating, and a negative contact of steel with tin-nickel plating. The part has a height of 0.285 inches (7.3 mm) and includes two solder tails for surface mounting. Operating temperature range is from -51°C to +145°C. The holder accepts cells with diameters up to 16 mm and is suited for battery backup applications in computing, security, and telecommunications systems.

Suppliers

Company
Product
Description
Supplier Links
16mm Cell Holder -.285
New Hyde Park, NY, USA
16mm Cell Holder -.285" Height
502
16mm Cell Holder -.285" Height 502
Part Number: 502 # of Cells: 1 or 2 Battery Reference: 1612 1616, 1620, 1625 Cell Size: 16mm Coin Cell Material: PBT, UL 94V-0 Mounting: THM Type: Holder 2 Coin Cell batteries can be installed in series: CR1612 1 Coin Cell battery can be installed: CR1612, CR1616, CR1620

Part Number: 502

  • # of Cells: 1 or 2
  • Battery Reference: 1612 1616, 1620, 1625
  • Cell Size: 16mm Coin Cell
  • Material: PBT, UL 94V-0
  • Mounting: THM
  • Type: Holder
  • 2 Coin Cell batteries can be installed in series: CR1612
  • 1 Coin Cell battery can be installed: CR1612, CR1616, CR1620
Buy Now Datasheet
 - 430669 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB mountable coin cell holders. Raised rim surrounding the holder to hold the cell in place. Contacts are spring steel nickel plate over copper For Battery Size = Coin Cell Number of Cells = 1 Mount = PCB Type = Battery Holder Maximum Cell Diameter = 16mm Terminal Contact Type = Top Spring Arm Body Material = PBT Terminal Contact Material = Spring Steel

PCB mountable coin cell holders. Raised rim surrounding the holder to hold the cell in place. Contacts are spring steel nickel plate over copper
For Battery Size = Coin Cell
Number of Cells = 1
Mount = PCB
Type = Battery Holder
Maximum Cell Diameter = 16mm
Terminal Contact Type = Top Spring Arm
Body Material = PBT
Terminal Contact Material = Spring Steel

Supplier's Site
Battery Holders, Clips, Contacts - 36-502-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-502-ND
Battery Holders, Clips, Contacts 36-502-ND
Battery Holder (Open) Coin, 16.0mm 1 Cell PC Pin

Battery Holder (Open) Coin, 16.0mm 1 Cell PC Pin

Buy Now Datasheet
Battery Holder, 16Mm Coin Cell, Through Hole; Battery Sizes Accepted Keystone - 95F3286 - Newark, An Avnet Company
Chicago, IL, United States
Battery Holder, 16Mm Coin Cell, Through Hole; Battery Sizes Accepted Keystone
95F3286
Battery Holder, 16Mm Coin Cell, Through Hole; Battery Sizes Accepted Keystone 95F3286
BATTERY HOLDER, 16MM COIN CELL, THROUGH HOLE; Battery Sizes Accepted:Coin Cell - 16mm; No. of Batteries:1; Product Range:-; Accessory Type:Coin Cell Holder; Battery Terminals:Through Hole; Body Material:Black base glass filled nylon RoHS Compliant: Yes

BATTERY HOLDER, 16MM COIN CELL, THROUGH HOLE; Battery Sizes Accepted:Coin Cell - 16mm; No. of Batteries:1; Product Range:-; Accessory Type:Coin Cell Holder; Battery Terminals:Through Hole; Body Material:Black base glass filled nylon RoHS Compliant: Yes

Supplier's Site Datasheet
Battery Holder, Coin-Cell; 16 mm; 0.75 in.; Glass Filled Nylon; 1; Spring Steel - 70181717 - Allied Electronics, Inc.
Fort Worth, TX, USA
Battery Holder, Coin-Cell; 16 mm; 0.75 in.; Glass Filled Nylon; 1; Spring Steel
70181717
Battery Holder, Coin-Cell; 16 mm; 0.75 in.; Glass Filled Nylon; 1; Spring Steel 70181717
Glass Filled Nylon Material Body, Nickel Over Copper Plate Body Plating Low profile for high density packaging Reliable spring tension assures Low contact resistance Retains battery securely to withstand shock and vibration Unique notched slots assure quick and easy battery insertion and replacement Base material UL rate Single and dual “printed circuit” cell holders for lithium coin cells. Designed for easy battery replacement. Will accommodate diameters from 12mm to 30mm and heights from 1.6mm to 7.7mm. Some holders will accept more than two cells if they fall within the heights specified.

Glass Filled Nylon Material Body, Nickel Over Copper Plate Body Plating

  • Low profile for high density packaging
  • Reliable spring tension assures Low contact resistance
  • Retains battery securely to withstand shock and vibration
  • Unique notched slots assure quick and easy battery insertion and replacement
  • Base material UL rate
    Single and dual “printed circuit” cell holders for lithium coin cells. Designed for easy battery replacement. Will accommodate diameters from 12mm to 30mm and heights from 1.6mm to 7.7mm. Some holders will accept more than two cells if they fall within the heights specified.
Supplier's Site

Technical Specifications

  Keystone Electronics Corp. RS Components, Ltd. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Battery Holders Battery Holders Battery Holders Battery Holders Battery Holders
Product Number 502 430669 36-502-ND 95F3286 70181717
Product Name 16mm Cell Holder -.285" Height Battery Holders, Clips, Contacts Battery Holder, 16Mm Coin Cell, Through Hole; Battery Sizes Accepted Keystone Battery Holder, Coin-Cell; 16 mm; 0.75 in.; Glass Filled Nylon; 1; Spring Steel
Type Plastic Holder Coin Cell Holder; Battery Holder Coin Cell Holder; Holder (Open) Plastic Holder; Coin Cell Holder
Material PBT, UL 94V-0 Glass Filled Nylon
Cell Capacity Single Cell; Multiple Cell Single Cell Single Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

2 AAA Cell Densi-Pak Battery Holder w/ On/Off Switch - 2489SW - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material ABS
Cell Capacity Multiple Cell
View Details
3 suppliers
SMT Holder for 20700 & 21700 Cell w/ coil spring - 1122 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell
View Details
3 suppliers
Battery Holders, Clips, Contacts - 36-297-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Contact Spring and Solid Button
Cell Capacity Multiple Cell
Number of Cells 2
View Details
SMT Dual Holder for CR123A Cell - 1080 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Multiple Cell
View Details
2 suppliers