Keystone Electronics Corp. Battery Holders, Clips, Contacts 68

Description
Battery Connector, Snap 9V 1 Cell
Request a Quote Datasheet
Description
Battery Connector, Snap 9V 1 Cell
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Holders, Clips, Contacts - 36-68-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-68-ND
Battery Holders, Clips, Contacts 36-68-ND
Battery Connector, Snap 9V 1 Cell

Battery Connector, Snap 9V 1 Cell

Buy Now Datasheet
 - 1725996 - RS Components, Ltd.
Corby, Northants, United Kingdom
Mounted on a rigid insulating plate. Numerous connections and disconnections possible, to comply with the UL standard. Provides excellent mechanical resistance and low contact resistance. Highly resistant to corrosion. For Battery Size = 9V PP3 Number of Cells = 1 Mount = Strap & Lead Type = Strap & Lead Dimensions = 26.2 x 13.6mm Terminal Contact Type = Press Stud Terminal Contact Material = Steel

Mounted on a rigid insulating plate. Numerous connections and disconnections possible, to comply with the UL standard. Provides excellent mechanical resistance and low contact resistance. Highly resistant to corrosion.
For Battery Size = 9V PP3
Number of Cells = 1
Mount = Strap & Lead
Type = Strap & Lead
Dimensions = 26.2 x 13.6mm
Terminal Contact Type = Press Stud
Terminal Contact Material = Steel

Supplier's Site
Battery Strap, 9V, Snap On; Battery Sizes Accepted Keystone - 38F1305 - Newark, An Avnet Company
Chicago, IL, United States
Battery Strap, 9V, Snap On; Battery Sizes Accepted Keystone
38F1305
Battery Strap, 9V, Snap On; Battery Sizes Accepted Keystone 38F1305
BATTERY STRAP, 9V, SNAP ON; Battery Sizes Accepted:PP3 (9V); No. of Batteries:1; Product Range:-; Accessory Type:Battery Strap; Battery Size Code:9V; Battery Terminals:Wire Leads; Body Material:0.062" Fiber; For Use With:9V BatteriesRoHS Compliant: Yes

BATTERY STRAP, 9V, SNAP ON; Battery Sizes Accepted:PP3 (9V); No. of Batteries:1; Product Range:-; Accessory Type:Battery Strap; Battery Size Code:9V; Battery Terminals:Wire Leads; Body Material:0.062" Fiber; For Use With:9V BatteriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Battery Holders Battery Holders Battery Holders
Product Number 36-68-ND 1725996 38F1305
Product Name Battery Holders, Clips, Contacts Battery Strap, 9V, Snap On; Battery Sizes Accepted Keystone
Type Battery Snaps Strap & Lead
Cell Capacity Single Cell Single Cell
Number of Cells 1
Unlock Full Specs
to access all available technical data

Similar Products

SMT (Vibra-Fit) Holder for 2025 & 2032 Cell - 1060 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material LCP, UL 94V-0
Cell Capacity Single Cell
View Details
5 suppliers
 - 489021A - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Strap & Lead
Cell Capacity Single Cell
Mounting Strap & Lead
View Details
Metal Coin Cell Holder - SMTM - BK Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Metal Holder; Component Clips; Coin Cell Holder
Material Phosphor bronze
Cell Capacity Single Cell
View Details