Bulgin Components Battery Holders, Clips, Contacts BXS001/1

Description
Panel mounted battery holders with front panel sealing to IP67. Solder tag terminals. Available in a selection of battery sizes and number of cells. Quick and easy replacement of batteries. Screw cap with finger release. Each holder is supplied with all the necessary gaskets and grommets required. The bodies are moulded from UL94V-0 plastic. Operating temperature: -30°C to +70°C. Double cell holders have an additional support point to help distribute weight For Battery Size = C Number of Cells = 1 Mount = Panel Type = Battery Holder Dimensions = 61.4 x 33.6mm Terminal Contact Type = Solder Tag Body Material = Glass Filled PET, Nylon Terminal Contact Material = Brass
Request a Quote Datasheet
Description
Panel mounted battery holders with front panel sealing to IP67. Solder tag terminals. Available in a selection of battery sizes and number of cells. Quick and easy replacement of batteries. Screw cap with finger release. Each holder is supplied with all the necessary gaskets and grommets required. The bodies are moulded from UL94V-0 plastic. Operating temperature: -30°C to +70°C. Double cell holders have an additional support point to help distribute weight For Battery Size = C Number of Cells = 1 Mount = Panel Type = Battery Holder Dimensions = 61.4 x 33.6mm Terminal Contact Type = Solder Tag Body Material = Glass Filled PET, Nylon Terminal Contact Material = Brass
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 4573811 - RS Components, Ltd.
Corby, Northants, United Kingdom
Panel mounted battery holders with front panel sealing to IP67. Solder tag terminals. Available in a selection of battery sizes and number of cells. Quick and easy replacement of batteries. Screw cap with finger release. Each holder is supplied with all the necessary gaskets and grommets required. The bodies are moulded from UL94V-0 plastic. Operating temperature: -30°C to +70°C. Double cell holders have an additional support point to help distribute weight For Battery Size = C Number of Cells = 1 Mount = Panel Type = Battery Holder Dimensions = 61.4 x 33.6mm Terminal Contact Type = Solder Tag Body Material = Glass Filled PET, Nylon Terminal Contact Material = Brass

Panel mounted battery holders with front panel sealing to IP67. Solder tag terminals. Available in a selection of battery sizes and number of cells. Quick and easy replacement of batteries. Screw cap with finger release. Each holder is supplied with all the necessary gaskets and grommets required. The bodies are moulded from UL94V-0 plastic. Operating temperature: -30°C to +70°C. Double cell holders have an additional support point to help distribute weight
For Battery Size = C
Number of Cells = 1
Mount = Panel
Type = Battery Holder
Dimensions = 61.4 x 33.6mm
Terminal Contact Type = Solder Tag
Body Material = Glass Filled PET, Nylon
Terminal Contact Material = Brass

Supplier's Site
Battery Holders, Clips, Contacts - 708-1413-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
708-1413-ND
Battery Holders, Clips, Contacts 708-1413-ND
Battery Holder (Covered) C 1 Cell Solder Lug

Battery Holder (Covered) C 1 Cell Solder Lug

Buy Now Datasheet
Hldr, Battery; C; 26.2 in.; Panel Mount; 1; 2.8 series Tabs/Solder Tags - 70099010 - Allied Electronics, Inc.
Fort Worth, TX, USA
Hldr, Battery; C; 26.2 in.; Panel Mount; 1; 2.8 series Tabs/Solder Tags
70099010
Hldr, Battery; C; 26.2 in.; Panel Mount; 1; 2.8 series Tabs/Solder Tags 70099010
C Size Battery Holder, Panel Mounting, 2.8 series Tabs⁄Solder Tags Terminal Type Screw on cap with finger grip UL94V-0 Flame Retardant Materials IP67 Front Panel Sealed Versions for AA, C and D Size Cells Drawer Style Holder for AA and 9V Cells PCB/Base Mounting for AAA, AA, C, D and 9V Cells Panel Mount Csrew Cap/Hand Release

C Size Battery Holder, Panel Mounting, 2.8 series Tabs⁄Solder Tags Terminal Type

  • Screw on cap with finger grip
  • UL94V-0 Flame Retardant Materials
  • IP67 Front Panel Sealed Versions for AA, C and D Size Cells
  • Drawer Style Holder for AA and 9V Cells
  • PCB/Base Mounting for AAA, AA, C, D and 9V Cells
  • Panel Mount
  • Csrew Cap/Hand Release
Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Allied Electronics, Inc.
Product Category Battery Holders Battery Holders Battery Holders
Product Number 4573811 708-1413-ND 70099010
Product Name Battery Holders, Clips, Contacts Hldr, Battery; C; 26.2 in.; Panel Mount; 1; 2.8 series Tabs/Solder Tags
Type Battery Holder Holder (Covered)
Unlock Full Specs
to access all available technical data

Similar Products

THM Holder for Dual 18350 Batteries - 1097 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Multiple Cell
View Details
2 suppliers
 - 4019884 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Battery Holder
Cell Capacity Multiple Cell
Mounting Chassis
View Details
Snap-In Battery Box - LD Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Plastic Holder
Material ABS (UL94HB) / PC+ABS (UL94Ví0)
Cell Capacity Single Cell; Multiple Cell
View Details