Keystone Electronics Corp. THM Clip 82

Description
Part Number: 82 # of Cells: 1 Cell Size: AAA, N, A23 Finish/Plating: Tin-Nickel Material: Spring Steel Mounting: THM Type: Clip
Request a Quote
Description
Part Number: 82 # of Cells: 1 Cell Size: AAA, N, A23 Finish/Plating: Tin-Nickel Material: Spring Steel Mounting: THM Type: Clip
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Thru hole mount battery clip designed for AAA, N, and A23 batteries, with a battery diameter range of 0.375 to 0.460 inches (9.5 to 11.7 mm), height of 0.525 inches (13.3 mm), length of 0.228 inches (5.8 mm), and width of 0.296 inches (7.5 mm). Constructed from spring steel with tin-nickel plating for reliable spring tension and low contact resistance.

Datasheet Summary
Powered by GS/AI

Thru hole mount battery clip designed for AAA, N, and A23 batteries, with a battery diameter range of 0.375 to 0.460 inches (9.5 to 11.7 mm), height of 0.525 inches (13.3 mm), length of 0.228 inches (5.8 mm), and width of 0.296 inches (7.5 mm). Constructed from spring steel with tin-nickel plating for reliable spring tension and low contact resistance.

Suppliers

Company
Product
Description
Supplier Links
THM Clip - 82 - Keystone Electronics Corp.
New Hyde Park, NY, USA
THM Clip
82
THM Clip 82
Part Number: 82 # of Cells: 1 Cell Size: AAA, N, A23 Finish/Plating: Tin-Nickel Material: Spring Steel Mounting: THM Type: Clip

Part Number: 82

  • # of Cells: 1
  • Cell Size: AAA, N, A23
  • Finish/Plating: Tin-Nickel
  • Material: Spring Steel
  • Mounting: THM
  • Type: Clip
Buy Now Datasheet
 - 3021139 - RS Components, Ltd.
Corby, Northants, United Kingdom
Retains batteries securely to withstand shock and vibration. Secure PCB mounting suitable for wave soldering. Adjustable spacing between the clips makes them suitable for non -standard battery sizes For Battery Size = AAA Number of Cells = 1 Mount = PCB Type = Clip Dimensions = 9.5 x 12.7mm Terminal Contact Type = Button Terminal Contact Material = Spring Steel

Retains batteries securely to withstand shock and vibration. Secure PCB mounting suitable for wave soldering. Adjustable spacing between the clips makes them suitable for non -standard battery sizes
For Battery Size = AAA
Number of Cells = 1
Mount = PCB
Type = Clip
Dimensions = 9.5 x 12.7mm
Terminal Contact Type = Button
Terminal Contact Material = Spring Steel

Supplier's Site
Battery Holders, Clips, Contacts - 36-82-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-82-ND
Battery Holders, Clips, Contacts 36-82-ND
Battery Contact Clip Multiple 1 Cell PC Pin

Battery Contact Clip Multiple 1 Cell PC Pin

Buy Now Datasheet
Battery Clip, Aaa, N, Snap On; Battery Sizes Accepted Keystone - 95F3281 - Newark, An Avnet Company
Chicago, IL, United States
Battery Clip, Aaa, N, Snap On; Battery Sizes Accepted Keystone
95F3281
Battery Clip, Aaa, N, Snap On; Battery Sizes Accepted Keystone 95F3281
BATTERY CLIP, AAA, N, SNAP ON; Battery Sizes Accepted:AAA, N; No. of Batteries:1; Product Range:-; Accessory Type:Battery Clip; Battery Terminals:Through Hole; Body Material:Spring Steel; Contact Material:Steel RoHS Compliant: Yes

BATTERY CLIP, AAA, N, SNAP ON; Battery Sizes Accepted:AAA, N; No. of Batteries:1; Product Range:-; Accessory Type:Battery Clip; Battery Terminals:Through Hole; Body Material:Spring Steel; Contact Material:Steel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Battery Holders Battery Holders Battery Holders Battery Holders
Product Number 82 3021139 36-82-ND 95F3281
Product Name THM Clip Battery Holders, Clips, Contacts Battery Clip, Aaa, N, Snap On; Battery Sizes Accepted Keystone
Type Metal Holder; Component Clips Component Clips; Clip Component Clips
Material Spring Steel
Cell Capacity Single Cell Single Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

SMT Holder for 20mm Cell-Tin Nickel Plate - 3002 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Phosphor Bronze
Cell Capacity Single Cell
View Details
3 suppliers
SMT (Heavy Duty) Holder for 23mm Cell - Short Pad (Gold Flash Plate) on T&R - 1091TR - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell
View Details
3 suppliers
Holder for dual 26650 Batteries w/ Solder Tail - 1109 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material PBT, UL 94V-0
Cell Capacity Multiple Cell
View Details
3 suppliers
3 C Cell Holder, Solder Lug - 187 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Metal Holder
Material Aluminum
Cell Capacity Multiple Cell
View Details
4 suppliers