Keystone Electronics Corp. Battery Holders, Clips, Contacts 5202

Description
Single contacts for wires type A, AA (5224, 5202) or AAA, AAAA, N (5225, 52039). Double contacts for wires type A, AA (5212) or AAA, AAAA, N (5213 with pole + right or 5214 with pole + left). Compact size: 8 mm² for 5225 // 5204 and 10.8 mm² for 5224 // 5202. For Battery Size = A, AA Number of Cells = 1 Type = Contact Dimensions = 11.3 x 10.8mm Terminal Contact Type = Coil Spring Terminal Contact Material = Spring Steel
Request a Quote Datasheet
Description
Single contacts for wires type A, AA (5224, 5202) or AAA, AAAA, N (5225, 52039). Double contacts for wires type A, AA (5212) or AAA, AAAA, N (5213 with pole + right or 5214 with pole + left). Compact size: 8 mm² for 5225 // 5204 and 10.8 mm² for 5224 // 5202. For Battery Size = A, AA Number of Cells = 1 Type = Contact Dimensions = 11.3 x 10.8mm Terminal Contact Type = Coil Spring Terminal Contact Material = Spring Steel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 3247303 - RS Components, Ltd.
Corby, Northants, United Kingdom
Single contacts for wires type A, AA (5224, 5202) or AAA, AAAA, N (5225, 52039). Double contacts for wires type A, AA (5212) or AAA, AAAA, N (5213 with pole + right or 5214 with pole + left). Compact size: 8 mm² for 5225 // 5204 and 10.8 mm² for 5224 // 5202. For Battery Size = A, AA Number of Cells = 1 Type = Contact Dimensions = 11.3 x 10.8mm Terminal Contact Type = Coil Spring Terminal Contact Material = Spring Steel

Single contacts for wires type A, AA (5224, 5202) or AAA, AAAA, N (5225, 52039). Double contacts for wires type A, AA (5212) or AAA, AAAA, N (5213 with pole + right or 5214 with pole + left). Compact size: 8 mm² for 5225 // 5204 and 10.8 mm² for 5224 // 5202.
For Battery Size = A, AA
Number of Cells = 1
Type = Contact
Dimensions = 11.3 x 10.8mm
Terminal Contact Type = Coil Spring
Terminal Contact Material = Spring Steel

Supplier's Site
Battery Holders, Clips, Contacts - 36-5202-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-5202-ND
Battery Holders, Clips, Contacts 36-5202-ND
Battery Contact Spring (Coil) Multiple Cell

Battery Contact Spring (Coil) Multiple Cell

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Battery Holders Battery Holders
Product Number 3247303 36-5202-ND
Product Name Battery Holders, Clips, Contacts
Type Contact Contact Spring (Coil)
Unlock Full Specs
to access all available technical data

Similar Products

 - 5123580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Battery Holder
Cell Capacity Multiple Cell
Mounting Chassis
View Details
Coin Cell Battery Holders - Pin Through Hole Series - Rego Electronics Inc.
Specs
Type Coin Cell Holder
Cell Capacity Single Cell
Mounting PC / Socket Mount
View Details
SMT (Heavy Duty) Holder for 20mm Cell (Tin-Nickel Plate) on T&R - 1063TR - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell
View Details
2 suppliers