Keystone Electronics Corp. SMT Contact-Tin Nickel Plate 55

Description
Part Number: 55 # of Cells: 1 Cell Size: AAA, N, A23 Finish/Plating: Tin-Nickel Material: Spring Steel Mounting: SMT Type: Clip
Request a Quote Datasheet
Description
Part Number: 55 # of Cells: 1 Cell Size: AAA, N, A23 Finish/Plating: Tin-Nickel Material: Spring Steel Mounting: SMT Type: Clip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMT Contact-Tin Nickel Plate - 55 - Keystone Electronics Corp.
New Hyde Park, NY, USA
SMT Contact-Tin Nickel Plate
55
SMT Contact-Tin Nickel Plate 55
Part Number: 55 # of Cells: 1 Cell Size: AAA, N, A23 Finish/Plating: Tin-Nickel Material: Spring Steel Mounting: SMT Type: Clip

Part Number: 55

  • # of Cells: 1
  • Cell Size: AAA, N, A23
  • Finish/Plating: Tin-Nickel
  • Material: Spring Steel
  • Mounting: SMT
  • Type: Clip
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-55-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-55-ND
Battery Holders, Clips, Contacts 36-55-ND
Battery Contact Clip Multiple 1 Cell SMD (SMT) Tab

Battery Contact Clip Multiple 1 Cell SMD (SMT) Tab

Buy Now Datasheet
 - 4102560 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface-mount clips for AAA and N batteries. Resistant to impacts and vibration. For Battery Size = AAA, N Number of Cells = 1 Mount = PCB Type = Clip Dimensions = 9.5 x 12.7mm Terminal Contact Material = Spring Steel

Surface-mount clips for AAA and N batteries. Resistant to impacts and vibration.
For Battery Size = AAA, N
Number of Cells = 1
Mount = PCB
Type = Clip
Dimensions = 9.5 x 12.7mm
Terminal Contact Material = Spring Steel

Supplier's Site
Battery Clip, Aaa, N, Smd; Battery Sizes Accepted Keystone - 18C1819 - Newark, An Avnet Company
Chicago, IL, United States
Battery Clip, Aaa, N, Smd; Battery Sizes Accepted Keystone
18C1819
Battery Clip, Aaa, N, Smd; Battery Sizes Accepted Keystone 18C1819
BATTERY CLIP, AAA, N, SMD; Battery Sizes Accepted:AAA, N; No. of Batteries:1; Product Range:-; Accessory Type:Battery Clip; Battery Terminals:SMD; Body Material:Spring Steel; Contact Material:Steel; For Use With:AAA / N Batteries RoHS Compliant: Yes

BATTERY CLIP, AAA, N, SMD; Battery Sizes Accepted:AAA, N; No. of Batteries:1; Product Range:-; Accessory Type:Battery Clip; Battery Terminals:SMD; Body Material:Spring Steel; Contact Material:Steel; For Use With:AAA / N Batteries RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Battery Holders Battery Holders Battery Holders Battery Holders
Product Number 55 36-55-ND 4102560 18C1819
Product Name SMT Contact-Tin Nickel Plate Battery Holders, Clips, Contacts Battery Clip, Aaa, N, Smd; Battery Sizes Accepted Keystone
Type Metal Holder Component Clips Component Clips; Clip
Material Spring Steel
Cell Capacity Single Cell Single Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

SMT Holder for 18650 Battery - 1042 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell
View Details
4 suppliers
Battery Holders, Clips, Contacts - 36-2981TR-ND - DigiKey
Specs
Mounting Surface Mount
View Details
THM Holder for Dual 18350 Batteries - 1097 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Multiple Cell
View Details
2 suppliers
Polarized SMT Holder for Dual AAA Batteries w/ coil spring - 1078 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Multiple Cell
View Details
3 suppliers