Bulgin Components Battery Holders, Clips, Contacts BX0123

Description
CR123 battery holder from Bulgin PCB Mounting. Glass Filled Nylon mouldings For Battery Size = CR123 Number of Cells = 1 Mount = PCB Type = Battery Holder Dimensions = 41.3 x 20 x 16.8mm Terminal Contact Type = Solder Tag Body Material = Glass Filled Nylon Terminal Contact Material = Nickel Silver
Request a Quote Datasheet
Description
CR123 battery holder from Bulgin PCB Mounting. Glass Filled Nylon mouldings For Battery Size = CR123 Number of Cells = 1 Mount = PCB Type = Battery Holder Dimensions = 41.3 x 20 x 16.8mm Terminal Contact Type = Solder Tag Body Material = Glass Filled Nylon Terminal Contact Material = Nickel Silver
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 8420042 - RS Components, Ltd.
Corby, Northants, United Kingdom
CR123 battery holder from Bulgin PCB Mounting. Glass Filled Nylon mouldings For Battery Size = CR123 Number of Cells = 1 Mount = PCB Type = Battery Holder Dimensions = 41.3 x 20 x 16.8mm Terminal Contact Type = Solder Tag Body Material = Glass Filled Nylon Terminal Contact Material = Nickel Silver

CR123 battery holder from Bulgin
PCB Mounting. Glass Filled Nylon mouldings
For Battery Size = CR123
Number of Cells = 1
Mount = PCB
Type = Battery Holder
Dimensions = 41.3 x 20 x 16.8mm
Terminal Contact Type = Solder Tag
Body Material = Glass Filled Nylon
Terminal Contact Material = Nickel Silver

Supplier's Site
Battery Holders, Clips, Contacts - 708-1412-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
708-1412-ND
Battery Holders, Clips, Contacts 708-1412-ND
Battery Holder (Open) CR123A 1 Cell PC Pin, Solder Tab

Battery Holder (Open) CR123A 1 Cell PC Pin, Solder Tab

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Battery Holders Battery Holders
Product Number 8420042 708-1412-ND
Product Name Battery Holders, Clips, Contacts
Type Coin Cell Holder; Battery Holder Holder (Open)
Unlock Full Specs
to access all available technical data

Similar Products

 - 594426 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Battery Holder
Cell Capacity Multiple Cell
Mounting Chassis
View Details
Coin Cell Battery Holders - Pin Through Hole Series - Rego Electronics Inc.
Specs
Type Coin Cell Holder
Cell Capacity Single Cell
Mounting PC / Socket Mount
View Details
 - 1142082 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Type Battery Holder
Cell Capacity Single Cell
Mounting Chassis
View Details
Coin Cell Battery Holders - 1775485-1 - TE Connectivity
Specs
Type Coin Cell Holder
Mounting Board Mount
View Details
4 suppliers