Bulgin Components Battery Holders, Clips, Contacts BX0035

Description
Battery Holder (Open) AA 1 Cell PC Pin
Request a Quote Datasheet
Description
Battery Holder (Open) AA 1 Cell PC Pin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Holders, Clips, Contacts - 708-1408-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
708-1408-ND
Battery Holders, Clips, Contacts 708-1408-ND
Battery Holder (Open) AA 1 Cell PC Pin

Battery Holder (Open) AA 1 Cell PC Pin

Buy Now Datasheet
 - 489908 - RS Components, Ltd.
Corby, Northants, United Kingdom
Single cell PCB mounting battery holders. 20A nickel silver rated contacts (spring steel for 1/2 AA) solder tags, 5A PCB pins. Pins can be cropped and the 110 connectors on the top can be used. Interconnecting lugs allow multiple assemblies For Battery Size = AA Number of Cells = 1 Mount = PCB Type = Battery Holder Dimensions = 60.3 x 17.5 x 23.4mm Terminal Contact Type = Leaf Spring Body Material = Glass Filled Nylon Terminal Contact Material = Nickel Silver

Single cell PCB mounting battery holders. 20A nickel silver rated contacts (spring steel for 1/2 AA) solder tags, 5A PCB pins. Pins can be cropped and the 110 connectors on the top can be used. Interconnecting lugs allow multiple assemblies
For Battery Size = AA
Number of Cells = 1
Mount = PCB
Type = Battery Holder
Dimensions = 60.3 x 17.5 x 23.4mm
Terminal Contact Type = Leaf Spring
Body Material = Glass Filled Nylon
Terminal Contact Material = Nickel Silver

Supplier's Site
 - 489908A - RS Components, Ltd.
Corby, Northants, United Kingdom
Single cell PCB mounting battery holders. 20A nickel silver rated contacts (spring steel for 1/2 AA) solder tags, 5A PCB pins. Pins can be cropped and the 110 connectors on the top can be used. Interconnecting lugs allow multiple assemblies For Battery Size = AA Number of Cells = 1 Mount = PCB Type = Battery Holder Dimensions = 60.3 x 17.5 x 23.4mm Terminal Contact Type = Leaf Spring Body Material = Glass Filled Nylon Terminal Contact Material = Nickel Silver Delivery on production packaging - Pack. This product is non-returnable.

Single cell PCB mounting battery holders. 20A nickel silver rated contacts (spring steel for 1/2 AA) solder tags, 5A PCB pins. Pins can be cropped and the 110 connectors on the top can be used. Interconnecting lugs allow multiple assemblies
For Battery Size = AA
Number of Cells = 1
Mount = PCB
Type = Battery Holder
Dimensions = 60.3 x 17.5 x 23.4mm
Terminal Contact Type = Leaf Spring
Body Material = Glass Filled Nylon
Terminal Contact Material = Nickel Silver
Delivery on production packaging - Pack. This product is non-returnable.

Supplier's Site
Battery Holder; AA (R6); 14.5 in.; PC/Base Mount; 1 - 70099006 - Allied Electronics, Inc.
Fort Worth, TX, USA
Battery Holder; AA (R6); 14.5 in.; PC/Base Mount; 1
70099006
Battery Holder; AA (R6); 14.5 in.; PC/Base Mount; 1 70099006
AA Size Battery Holder, 1 Battery, PC⁄Base Mount, Nickel Silver Open style Interlocking for multiple assemblies UL94V-0 Flame Retardant Materials IP67 Front Panel Sealed Versions for AA, C and D Size Cells Drawer Style Holder for AA and 9V Cells PCB/Base Mounting for AAA, AA, C, D and 9V Cells

AA Size Battery Holder, 1 Battery, PC⁄Base Mount, Nickel Silver

  • Open style
  • Interlocking for multiple assemblies
  • UL94V-0 Flame Retardant Materials
  • IP67 Front Panel Sealed Versions for AA, C and D Size Cells
  • Drawer Style Holder for AA and 9V Cells
  • PCB/Base Mounting for AAA, AA, C, D and 9V Cells
Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Allied Electronics, Inc.
Product Category Battery Holders Battery Holders Battery Holders
Product Number 708-1408-ND 489908 70099006
Product Name Battery Holders, Clips, Contacts Battery Holder; AA (R6); 14.5 in.; PC/Base Mount; 1
Type Holder (Open) Battery Holder
Unlock Full Specs
to access all available technical data

Similar Products

 - 489021A - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Strap & Lead
Cell Capacity Single Cell
Mounting Strap & Lead
View Details
Coin Cell Battery Holders - Pin Through Hole Series - Rego Electronics Inc.
Specs
Type Coin Cell Holder
Cell Capacity Single Cell
Mounting PC / Socket Mount
View Details
Battery Holders, Clips, Contacts - 36-294-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Contact Solid (Positive)
Cell Capacity Multiple Cell
Number of Cells 2
View Details