Keystone Electronics Corp. Shielded 9 Volt Strap-I Style-6" Leads 84-6

Description
Part Number: 84-6 # of Cells: 1 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: 9 Volt Material: ABS Mounting: Wire Leads Type: Strap
Request a Quote Datasheet
Description
Part Number: 84-6 # of Cells: 1 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: 9 Volt Material: ABS Mounting: Wire Leads Type: Strap
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded 9 Volt Strap-I Style-6
New Hyde Park, NY, USA
Shielded 9 Volt Strap-I Style-6" Leads
84-6
Shielded 9 Volt Strap-I Style-6" Leads 84-6
Part Number: 84-6 # of Cells: 1 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: 9 Volt Material: ABS Mounting: Wire Leads Type: Strap

Part Number: 84-6

  • # of Cells: 1
  • Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M
  • Cell Size: 9 Volt
  • Material: ABS
  • Mounting: Wire Leads
  • Type: Strap
Buy Now Datasheet
 - 2795457 - RS Components, Ltd.
Corby, Northants, United Kingdom
Isolated safety coupler to prevent short-circuiting as well as damage to contacts. Moulded in polypropylene housing. Nickel-plated brass contacts. For Battery Size = 9V PP3 Number of Cells = 1 Mount = Strap & Lead Type = Strap & Lead Dimensions = 13 x 8.5 x 25mm Terminal Contact Type = Press Stud Body Material = ABS Terminal Contact Material = Brass

Isolated safety coupler to prevent short-circuiting as well as damage to contacts. Moulded in polypropylene housing. Nickel-plated brass contacts.
For Battery Size = 9V PP3
Number of Cells = 1
Mount = Strap & Lead
Type = Strap & Lead
Dimensions = 13 x 8.5 x 25mm
Terminal Contact Type = Press Stud
Body Material = ABS
Terminal Contact Material = Brass

Supplier's Site
Battery Holders, Clips, Contacts - 36-84-6-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-84-6-ND
Battery Holders, Clips, Contacts 36-84-6-ND
"Battery Connector, Snap 9V 1 Cell Wire Leads - 6"" (152.4mm)"

"Battery Connector, Snap 9V 1 Cell Wire Leads - 6"" (152.4mm)"

Buy Now Datasheet
Battery Strap, 9V, Wire Lead; Battery Sizes Accepted Keystone - 23C7324 - Newark, An Avnet Company
Chicago, IL, United States
Battery Strap, 9V, Wire Lead; Battery Sizes Accepted Keystone
23C7324
Battery Strap, 9V, Wire Lead; Battery Sizes Accepted Keystone 23C7324
BATTERY STRAP, 9V, WIRE LEAD; Battery Sizes Accepted:PP3 (9V); No. of Batteries:1; Product Range:-; Accessory Type:Battery Strap; Battery Size Code:9V; Battery Terminals:Wire Leads; Body Material:Polypropyle ne; Lead Length:6" RoHS Compliant: Yes

BATTERY STRAP, 9V, WIRE LEAD; Battery Sizes Accepted:PP3 (9V); No. of Batteries:1; Product Range:-; Accessory Type:Battery Strap; Battery Size Code:9V; Battery Terminals:Wire Leads; Body Material:Polypropylene; Lead Length:6" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Battery Holders Battery Holders Battery Holders Battery Holders
Product Number 84-6 2795457 36-84-6-ND 23C7324
Product Name Shielded 9 Volt Strap-I Style-6" Leads Battery Holders, Clips, Contacts Battery Strap, 9V, Wire Lead; Battery Sizes Accepted Keystone
Type Plastic Holder Strap & Lead Battery Snaps
Material ABS
Cell Capacity Single Cell Single Cell Single Cell
Number of Cells 1 1
Unlock Full Specs
to access all available technical data

Similar Products

SMT (Auto-In) Holder for 12mm Cell - 1072 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material PA9T
Cell Capacity Single Cell
View Details
2 suppliers
Battery Clip, AAAA Cell, Steel - 251 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Metal Holder; Component Clips
Material Steel
Cell Capacity Single Cell
View Details
2 suppliers
2 AAA Cell Holder with 6
Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Polypropylene
Cell Capacity Multiple Cell
View Details
5 suppliers
SMT (Auto-In) Holder for 12mm Cell-on T&R - 1072TR - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material PA9T
Cell Capacity Single Cell
View Details
2 suppliers