A vertical steel battery clip designed for 9V cells, featuring a recessed contact to hold the battery in place and an anti-rotation tab for secure mounting. The clip is made of .016-inch spring steel with nickel plating and is intended for use in non-metallic battery compartments.
Part Number: 79
Battery Holder Clip (No Contacts) 9V 1 Cell
Clips designed to secure 9 V rectangular PP3 type batteries: - 79 model: horizontal battery - 80 model: vertical battery.
For Battery Size = 9V PP3
Number of Cells = 1
Mount = Chassis
Type = Clip
Dimensions = 26.7 x 15.9 x 19.4mm
Body Material = Steel
| Keystone Electronics Corp. | DigiKey | RS Components, Ltd. | |
|---|---|---|---|
| Product Category | Battery Holders | Battery Holders | Battery Holders |
| Product Number | 79 | 36-79-ND | 1809151 |
| Product Name | Battery Clip-9V Alkaline | Battery Holders, Clips, Contacts | |
| Type | Metal Holder; Component Clips | Holder Clip (No Contacts) | Component Clips; Clip |
| Material | Spring Steel | ||
| Cell Capacity | Single Cell | Single Cell | Single Cell |
| Number of Cells | 1 | 1 |