Bulgin Components Battery Holders, Clips, Contacts BXS017

Description
Panel mounted battery holders with front panel sealing to IP67. Solder tag terminals. Available in a selection of battery sizes and number of cells. Quick and easy replacement of batteries. Screw cap with finger release. Each holder is supplied with all the necessary gaskets and grommets required. The bodies are moulded from UL94V-0 plastic. Operating temperature: -30°C to +70°C. Double cell holders have an additional support point to help distribute weight For Battery Size = D Number of Cells = 2 Mount = Panel Type = Battery Holder Dimensions = 143.3 x 44.5mm Terminal Contact Type = Solder Tag Body Material = Glass Filled PET, Nylon Terminal Contact Material = Brass
Request a Quote Datasheet
Description
Panel mounted battery holders with front panel sealing to IP67. Solder tag terminals. Available in a selection of battery sizes and number of cells. Quick and easy replacement of batteries. Screw cap with finger release. Each holder is supplied with all the necessary gaskets and grommets required. The bodies are moulded from UL94V-0 plastic. Operating temperature: -30°C to +70°C. Double cell holders have an additional support point to help distribute weight For Battery Size = D Number of Cells = 2 Mount = Panel Type = Battery Holder Dimensions = 143.3 x 44.5mm Terminal Contact Type = Solder Tag Body Material = Glass Filled PET, Nylon Terminal Contact Material = Brass
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 4573855 - RS Components, Ltd.
Corby, Northants, United Kingdom
Panel mounted battery holders with front panel sealing to IP67. Solder tag terminals. Available in a selection of battery sizes and number of cells. Quick and easy replacement of batteries. Screw cap with finger release. Each holder is supplied with all the necessary gaskets and grommets required. The bodies are moulded from UL94V-0 plastic. Operating temperature: -30°C to +70°C. Double cell holders have an additional support point to help distribute weight For Battery Size = D Number of Cells = 2 Mount = Panel Type = Battery Holder Dimensions = 143.3 x 44.5mm Terminal Contact Type = Solder Tag Body Material = Glass Filled PET, Nylon Terminal Contact Material = Brass

Panel mounted battery holders with front panel sealing to IP67. Solder tag terminals. Available in a selection of battery sizes and number of cells. Quick and easy replacement of batteries. Screw cap with finger release. Each holder is supplied with all the necessary gaskets and grommets required. The bodies are moulded from UL94V-0 plastic. Operating temperature: -30°C to +70°C. Double cell holders have an additional support point to help distribute weight
For Battery Size = D
Number of Cells = 2
Mount = Panel
Type = Battery Holder
Dimensions = 143.3 x 44.5mm
Terminal Contact Type = Solder Tag
Body Material = Glass Filled PET, Nylon
Terminal Contact Material = Brass

Supplier's Site
Battery Holders, Clips, Contacts - 708-1420-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
708-1420-ND
Battery Holders, Clips, Contacts 708-1420-ND
Battery Holder (Covered) D 2 Cell Solder Lug

Battery Holder (Covered) D 2 Cell Solder Lug

Buy Now Datasheet
Hldr, Battery; D; 34.2 in.; Flanged Panel Mount; 2; 4.8 Series Tabs/Solder Tags - 70099017 - Allied Electronics, Inc.
Fort Worth, TX, USA
Hldr, Battery; D; 34.2 in.; Flanged Panel Mount; 2; 4.8 Series Tabs/Solder Tags
70099017
Hldr, Battery; D; 34.2 in.; Flanged Panel Mount; 2; 4.8 Series Tabs/Solder Tags 70099017
D Size Battery Holders, Flanged Panel Mounting, 4.8 series Tabs⁄Solder Tags Terminal Type Bayonet⁄finger release Supplied with flange gasket and sealing grommets for screws UL94V-0 Flame Retardant Materials IP67 Front Panel Sealed Versions for AA, C and D Size Cells Drawer Style Holder for AA and 9V Cells PCB/Base Mounting for AAA, AA, C, D and 9V Cells Flanged Panel Mount Bayonet/Finger Release

D Size Battery Holders, Flanged Panel Mounting, 4.8 series Tabs⁄Solder Tags Terminal Type

  • Bayonet⁄finger release
  • Supplied with flange gasket and sealing grommets for screws
  • UL94V-0 Flame Retardant Materials
  • IP67 Front Panel Sealed Versions for AA, C and D Size Cells
  • Drawer Style Holder for AA and 9V Cells
  • PCB/Base Mounting for AAA, AA, C, D and 9V Cells
  • Flanged Panel Mount
  • Bayonet/Finger Release
Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Allied Electronics, Inc.
Product Category Battery Holders Battery Holders Battery Holders
Product Number 4573855 708-1420-ND 70099017
Product Name Battery Holders, Clips, Contacts Hldr, Battery; D; 34.2 in.; Flanged Panel Mount; 2; 4.8 Series Tabs/Solder Tags
Type Battery Holder Holder (Covered)
Unlock Full Specs
to access all available technical data

Similar Products

 - 594628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Battery Holder
Cell Capacity Multiple Cell
Mounting Chassis
View Details
Coin Cell Battery Holders - Surface Mount Series - Rego Electronics Inc.
Specs
Type Coin Cell Holder
Cell Capacity Single Cell
Mounting Surface Mount
View Details
THM Holder Cover for AA Battery - 1028C - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material PBT, UL 94V-0
Cell Size AA; AA
View Details
2 suppliers
Coin Cell Battery Holders - BAT-HLD-006-SMT - TE Connectivity
Specs
Type Coin Cell Holder
Mounting Board Mount
View Details
2 suppliers