Single contacts for wires type A, AA (5224, 5202) or AAA, AAAA, N (5225, 52039). Double contacts for wires type A, AA (5212) or AAA, AAAA, N (5213 with pole + right or 5214 with pole + left). Compact size: 8 mm² for 5225 // 5204 and 10.8 mm² for 5224 // 5202.
For Battery Size = AAA, N
Number of Cells = 2
Mount = Slide-In
Type = Contact
Dimensions = 21 x 11mm
Terminal Contact Type = Button & Coil Spring
Terminal Contact Material = Spring Steel
Battery Contact Spring and Solid Button Multiple 2 Cell
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Battery Holders | Battery Holders |
| Product Number | 4101466 | 36-5214-ND |
| Product Name | Battery Holders, Clips, Contacts | |
| Type | Contact | Contact Spring and Solid Button |