Keystone Electronics Corp. 12mm Cell Holder-2 Cells 501

Description
Part Number: 501 # of Cells: 2 Battery Reference: 1212,1216,1220, 1225 Cell Size: 12mm Coin Cell Material: PBT, UL 94V-0 Mounting: THM Type: Holder
Request a Quote
Description
Part Number: 501 # of Cells: 2 Battery Reference: 1212,1216,1220, 1225 Cell Size: 12mm Coin Cell Material: PBT, UL 94V-0 Mounting: THM Type: Holder
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 501 is a coin cell holder designed for two 12mm cells, supporting battery types CR1216, CL1220, CR1220, BR1220, and CL1220. It features a base of PBT certified to UL 94V-0, with a height of 0.380 inches (9.7 mm) and through-hole mounting. The holder provides secure battery retention for applications requiring shock and vibration resistance. Operating temperature ranges from -51°C to +145°C.

Datasheet Summary
Powered by GS/AI

The 501 is a coin cell holder designed for two 12mm cells, supporting battery types CR1216, CL1220, CR1220, BR1220, and CL1220. It features a base of PBT certified to UL 94V-0, with a height of 0.380 inches (9.7 mm) and through-hole mounting. The holder provides secure battery retention for applications requiring shock and vibration resistance. Operating temperature ranges from -51°C to +145°C.

Suppliers

Company
Product
Description
Supplier Links
12mm Cell Holder-2 Cells - 501 - Keystone Electronics Corp.
New Hyde Park, NY, USA
12mm Cell Holder-2 Cells
501
12mm Cell Holder-2 Cells 501
Part Number: 501 # of Cells: 2 Battery Reference: 1212,1216,1220, 1225 Cell Size: 12mm Coin Cell Material: PBT, UL 94V-0 Mounting: THM Type: Holder

Part Number: 501

  • # of Cells: 2
  • Battery Reference: 1212,1216,1220, 1225
  • Cell Size: 12mm Coin Cell
  • Material: PBT, UL 94V-0
  • Mounting: THM
  • Type: Holder
Buy Now Datasheet
 - 780958 - RS Components, Ltd.
Corby, Northants, United Kingdom
Specially designed for installation of memory saving batteries on printed circuit boards, these battery holders hold 1 or 2 lithium batteries for 3 or 6 V applications. Installation is identical for the different models. The base features lifting feet. The 101 model, raised even further, allows SMT components to be fitted beneath the battery holder. For Battery Size = Coin Cell Number of Cells = 2 Mount = PCB Type = Battery Holder Maximum Cell Diameter = 12mm Terminal Contact Type = Top Spring Arm Body Material = PBT Terminal Contact Material = Spring Steel

Specially designed for installation of memory saving batteries on printed circuit boards, these battery holders hold 1 or 2 lithium batteries for 3 or 6 V applications. Installation is identical for the different models. The base features lifting feet. The 101 model, raised even further, allows SMT components to be fitted beneath the battery holder.
For Battery Size = Coin Cell
Number of Cells = 2
Mount = PCB
Type = Battery Holder
Maximum Cell Diameter = 12mm
Terminal Contact Type = Top Spring Arm
Body Material = PBT
Terminal Contact Material = Spring Steel

Supplier's Site
Battery Holders, Clips, Contacts - 36-501-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-501-ND
Battery Holders, Clips, Contacts 36-501-ND
Battery Holder (Open) Coin, 12.0mm 2 Cell PC Pin

Battery Holder (Open) Coin, 12.0mm 2 Cell PC Pin

Buy Now Datasheet
Hldr; 12 mm; 0.593 in.; Copper; Nickel;2 - 70181716 - Allied Electronics, Inc.
Fort Worth, TX, USA
Hldr; 12 mm; 0.593 in.; Copper; Nickel;2
70181716
Hldr; 12 mm; 0.593 in.; Copper; Nickel;2 70181716
Coin Cell PC Battery Holder, 30 mm Size Reliable spring tension assures low contact resistance Retains battery securely to withstand shock and vibration Coin cell PC battery holder.

Coin Cell PC Battery Holder, 30 mm Size

  • Reliable spring tension assures low contact resistance
  • Retains battery securely to withstand shock and vibration
    Coin cell PC battery holder.
Supplier's Site
Pc Battery Holder, 12Mm Coin Cell, Through Hole; Battery Sizes Accepted Keystone - 95F3285 - Newark, An Avnet Company
Chicago, IL, United States
Pc Battery Holder, 12Mm Coin Cell, Through Hole; Battery Sizes Accepted Keystone
95F3285
Pc Battery Holder, 12Mm Coin Cell, Through Hole; Battery Sizes Accepted Keystone 95F3285
PC BATTERY HOLDER, 12MM COIN CELL, THROUGH HOLE; Battery Sizes Accepted:Coin Cell - 12mm; No. of Batteries:2; Product Range:-; Accessory Type:Coin Cell Holder; Battery Terminals:Through Hole; Contact Plating:Nickel Plated Contacts RoHS Compliant: Yes

PC BATTERY HOLDER, 12MM COIN CELL, THROUGH HOLE; Battery Sizes Accepted:Coin Cell - 12mm; No. of Batteries:2; Product Range:-; Accessory Type:Coin Cell Holder; Battery Terminals:Through Hole; Contact Plating:Nickel Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. RS Components, Ltd. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Battery Holders Battery Holders Battery Holders Battery Holders Battery Holders
Product Number 501 780958 36-501-ND 70181716 95F3285
Product Name 12mm Cell Holder-2 Cells Battery Holders, Clips, Contacts Hldr; 12 mm; 0.593 in.; Copper; Nickel;2 Pc Battery Holder, 12Mm Coin Cell, Through Hole; Battery Sizes Accepted Keystone
Type Plastic Holder Coin Cell Holder; Battery Holder Coin Cell Holder; Holder (Open) Metal Holder
Material PBT, UL 94V-0 Copper
Cell Capacity Multiple Cell Multiple Cell Multiple Cell Multiple Cell
Unlock Full Specs
to access all available technical data

Similar Products

SMT Holder for 2/3A Battery - 1018 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell
View Details
3 suppliers
For 4 C Cell-1Contact Insulated - 1198 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Metal Holder
Material Steel
Cell Capacity Multiple Cell
View Details
2 suppliers
SMT (Auto-In) Holder for 2025 & 2032 Cell on T&R - 1058TR - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material LCP, UL 94V-0
Cell Capacity Single Cell
View Details
2 suppliers
SMT Holder for 2354 Cell-Tin Nickel Plate on T&R - 3010TR - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Phosphor Bronze
Cell Capacity Single Cell
View Details
2 suppliers