Bulgin Components Battery Holders, Clips, Contacts BX0017

Description
Battery Holder (Covered) D 2 Cell Solder Lug
Request a Quote Datasheet
Description
Battery Holder (Covered) D 2 Cell Solder Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Holders, Clips, Contacts - 708-1401-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
708-1401-ND
Battery Holders, Clips, Contacts 708-1401-ND
Battery Holder (Covered) D 2 Cell Solder Lug

Battery Holder (Covered) D 2 Cell Solder Lug

Buy Now Datasheet
 - 507523 - RS Components, Ltd.
Corby, Northants, United Kingdom
Panel mounting cylindrical battery holders for standard cell sizes. Quick and easy replacement of batteries. All holders are moulded in black plastic. Bayonet fixing front cap with a coin slot for easy removal. A supplementary rear support tag should be used on dual cell holders. 2xD holder can be separated to accommodate a single D cell For Battery Size = D Number of Cells = 2 Mount = Panel Type = Battery Holder Dimensions = 143.5 x 44.5mm Terminal Contact Type = Solder Tag Body Material = Nylon, PC Terminal Contact Material = Brass

Panel mounting cylindrical battery holders for standard cell sizes. Quick and easy replacement of batteries. All holders are moulded in black plastic. Bayonet fixing front cap with a coin slot for easy removal. A supplementary rear support tag should be used on dual cell holders. 2xD holder can be separated to accommodate a single D cell
For Battery Size = D
Number of Cells = 2
Mount = Panel
Type = Battery Holder
Dimensions = 143.5 x 44.5mm
Terminal Contact Type = Solder Tag
Body Material = Nylon, PC
Terminal Contact Material = Brass

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Battery Holders Battery Holders
Product Number 708-1401-ND 507523
Product Name Battery Holders, Clips, Contacts
Type Holder (Covered) Battery Holder
Unlock Full Specs
to access all available technical data

Similar Products

 - 489021 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Strap & Lead
Cell Capacity Single Cell
Mounting Strap & Lead
View Details
Coin Cell Battery Holders - Surface Mount Series - Rego Electronics Inc.
Specs
Type Coin Cell Holder
Cell Capacity Single Cell
Mounting Surface Mount
View Details
Polarized THM Holder for Dual AAA Batteries w/ coil spring - 1077 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Multiple Cell
View Details
2 suppliers