Battery Holder (Covered) 9V 2 Cell Solder Lug
Panel mounting drawer type battery holders for standard PP3 sized batteries. Quick and easy replacement of batteries. Each drawer has clear polarity indication and has a positive snap-in location on full insertion. Electrical contacts are phosphor bronze
For Battery Size = 9V PP3
Number of Cells = 2
Mount = Panel
Type = Battery Holder
Dimensions = 54 x 67.3 x 24.5mm
Terminal Contact Type = Solder Tag
Body Material = Glass Filled Nylon
Terminal Contact Material = Phosphor Bronze
Battery Holder, Solder Tag Termination, Flanged Panel Mounting
| DigiKey | RS Components, Ltd. | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Battery Holders | Battery Holders | Battery Holders |
| Product Number | 708-1405-ND | 593710 | 70099167 |
| Product Name | Battery Holders, Clips, Contacts | Hldr, Battery; PP3 (6R61); 24 mm; Nylon; Glass; Panel Mount; 2; Solder Lug | |
| Type | Holder (Covered) | Battery Holder | Plastic Holder |
| Cell Capacity | Multiple Cell | Multiple Cell | Multiple Cell |
| Number of Cells | 2 | 2 | |
| Mounting | Solder Lugs | Panel | Solder Lugs |