Keystone Electronics Corp. Battery Clip-9V Alkaline Vertical Steel 80

Description
Part Number: 80 # of Cells: 1 Cell Size: 9 Volt Finish/Plating: Nickel Plate Material: Spring Steel Mounting: Rivet Type: Clip
Request a Quote Datasheet
Description
Part Number: 80 # of Cells: 1 Cell Size: 9 Volt Finish/Plating: Nickel Plate Material: Spring Steel Mounting: Rivet Type: Clip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Clip-9V Alkaline Vertical Steel - 80 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Battery Clip-9V Alkaline Vertical Steel
80
Battery Clip-9V Alkaline Vertical Steel 80
Part Number: 80 # of Cells: 1 Cell Size: 9 Volt Finish/Plating: Nickel Plate Material: Spring Steel Mounting: Rivet Type: Clip

Part Number: 80

  • # of Cells: 1
  • Cell Size: 9 Volt
  • Finish/Plating: Nickel Plate
  • Material: Spring Steel
  • Mounting: Rivet
  • Type: Clip
Buy Now Datasheet
 - 1913935 - RS Components, Ltd.
Corby, Northants, United Kingdom
Clips designed to secure 9 V rectangular PP3 type batteries: - 79 model: horizontal battery - 80 model: vertical battery. For Battery Size = 9V PP3 Number of Cells = 1 Mount = Chassis Type = Clip Dimensions = 17.1 x 15.9 x 30.1mm Body Material = Steel

Clips designed to secure 9 V rectangular PP3 type batteries: - 79 model: horizontal battery - 80 model: vertical battery.
For Battery Size = 9V PP3
Number of Cells = 1
Mount = Chassis
Type = Clip
Dimensions = 17.1 x 15.9 x 30.1mm
Body Material = Steel

Supplier's Site
Battery Holders, Clips, Contacts - 36-80-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-80-ND
Battery Holders, Clips, Contacts 36-80-ND
Battery Holder Clip (No Contacts) 9V 1 Cell

Battery Holder Clip (No Contacts) 9V 1 Cell

Buy Now Datasheet
Battery Clip, 9V, Pcb; Battery Sizes Accepted Keystone - 91B6138 - Newark, An Avnet Company
Chicago, IL, United States
Battery Clip, 9V, Pcb; Battery Sizes Accepted Keystone
91B6138
Battery Clip, 9V, Pcb; Battery Sizes Accepted Keystone 91B6138
BATTERY CLIP, 9V, PCB; Battery Sizes Accepted:PP3 (9V); No. of Batteries:1; Product Range:-; Accessory Type:Battery Clip; Battery Terminals:Screw; Body Material:Spring Steel; For Use With:9V Batteries RoHS Compliant: Yes

BATTERY CLIP, 9V, PCB; Battery Sizes Accepted:PP3 (9V); No. of Batteries:1; Product Range:-; Accessory Type:Battery Clip; Battery Terminals:Screw; Body Material:Spring Steel; For Use With:9V Batteries RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Battery Holders Battery Holders Battery Holders Battery Holders
Product Number 80 1913935 36-80-ND 91B6138
Product Name Battery Clip-9V Alkaline Vertical Steel Battery Holders, Clips, Contacts Battery Clip, 9V, Pcb; Battery Sizes Accepted Keystone
Type Metal Holder; Component Clips Component Clips; Clip Holder Clip (No Contacts)
Material Spring Steel
Cell Capacity Single Cell Single Cell Single Cell
Number of Cells 1 1
Unlock Full Specs
to access all available technical data

Similar Products

SMT (Vibra-Fit) Holder for 2025 & 2032 Cell - 1060 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material LCP, UL 94V-0
Cell Capacity Single Cell
View Details
5 suppliers
THM Holder for 18350 Cell w/ coil spring - 1111 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material ABS
Number of Cells 0
View Details
2 suppliers
For 4 AA Cell-1Contact Insulated - 1194 - Keystone Electronics Corp.
Specs
Type Metal Holder
Material Steel
Cell Capacity Multiple Cell
View Details
2 suppliers
THM Locking Coin Cell Holder for CR1220 - 2895 - Keystone Electronics Corp.
Specs
Type Plastic Holder; Coin Cell Holder
Material Phosphor Bronze
Cell Capacity Single Cell
View Details
3 suppliers