Panel mounting cylindrical battery holders for standard cell sizes. Quick and easy replacement of batteries. All holders are moulded in black plastic. Bayonet fixing front cap with a coin slot for easy removal. A supplementary rear support tag should be used on dual cell holders. 2xD holder can be separated to accommodate a single D cell
For Battery Size = AA
Number of Cells = 2
Mount = Panel
Type = Battery Holder
Dimensions = 118.6 x 22.35mm
Terminal Contact Type = Solder Tag
Body Material = Glass Filled Nylon, PET
Terminal Contact Material = Brass & Nickel Silver
Battery Holder (Covered) AA 2 Cell Solder Lug
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Battery Holders | Battery Holders |
| Product Number | 507545 | 708-1397-ND |
| Product Name | Battery Holders, Clips, Contacts | |
| Type | Battery Holder | Holder (Covered) |