Keystone Electronics Corp. Battery Holders, Clips, Contacts 5212

Description
Battery Contact Spring and Solid Button Multiple 2 Cell
Request a Quote Datasheet
Description
Battery Contact Spring and Solid Button Multiple 2 Cell
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Holders, Clips, Contacts - 36-5212-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-5212-ND
Battery Holders, Clips, Contacts 36-5212-ND
Battery Contact Spring and Solid Button Multiple 2 Cell

Battery Contact Spring and Solid Button Multiple 2 Cell

Buy Now Datasheet
 - 3676329 - RS Components, Ltd.
Corby, Northants, United Kingdom
Single contacts for wires type A, AA (5224, 5202) or AAA, AAAA, N (5225, 52039). Double contacts for wires type A, AA (5212) or AAA, AAAA, N (5213 with pole + right or 5214 with pole + left). Compact size: 8 mm² for 5225 // 5204 and 10.8 mm² for 5224 // 5202. For Battery Size = A, AA Number of Cells = 2 Mount = PCB Type = Contact Dimensions = 24.6 x 12.7mm Terminal Contact Type = Coil Spring Terminal Contact Material = Spring Steel

Single contacts for wires type A, AA (5224, 5202) or AAA, AAAA, N (5225, 52039). Double contacts for wires type A, AA (5212) or AAA, AAAA, N (5213 with pole + right or 5214 with pole + left). Compact size: 8 mm² for 5225 // 5204 and 10.8 mm² for 5224 // 5202.
For Battery Size = A, AA
Number of Cells = 2
Mount = PCB
Type = Contact
Dimensions = 24.6 x 12.7mm
Terminal Contact Type = Coil Spring
Terminal Contact Material = Spring Steel

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Battery Holders Battery Holders
Product Number 36-5212-ND 3676329
Product Name Battery Holders, Clips, Contacts
Type Contact Spring and Solid Button Contact
Unlock Full Specs
to access all available technical data

Similar Products

 - 594432 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Battery Holder
Cell Capacity Multiple Cell
Mounting Chassis
View Details
Coin Cell Battery Holders - Pin Through Hole Series - Rego Electronics Inc.
Specs
Type Coin Cell Holder
Cell Capacity Single Cell
Mounting PC / Socket Mount
View Details
SMT Holder for Dual AAA Batteries - 1022 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Multiple Cell
View Details
4 suppliers
Coin Cell Battery Holders - BAT-HLD-010-SMT-TR - TE Connectivity
Specs
Type Coin Cell Holder
Mounting Board Mount
View Details
2 suppliers