Bulgin Components Battery Holders, Clips, Contacts BX0036

Description
Battery Holder (Open) C 1 Cell PC Pin, Solder Tab
Request a Quote Datasheet
Description
Battery Holder (Open) C 1 Cell PC Pin, Solder Tab
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Holders, Clips, Contacts - 708-1410-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
708-1410-ND
Battery Holders, Clips, Contacts 708-1410-ND
Battery Holder (Open) C 1 Cell PC Pin, Solder Tab

Battery Holder (Open) C 1 Cell PC Pin, Solder Tab

Buy Now Datasheet
 - 489914A - RS Components, Ltd.
Corby, Northants, United Kingdom
Single cell PCB mounting battery holders. 20A nickel silver rated contacts (spring steel for 1/2 AA) solder tags, 5A PCB pins. Pins can be cropped and the 110 connectors on the top can be used. Interconnecting lugs allow multiple assemblies For Battery Size = C Number of Cells = 1 Mount = PCB Type = Battery Holder Dimensions = 59.1 x 30.2 x 25.1mm Terminal Contact Type = Leaf Spring Body Material = Glass Filled Nylon Terminal Contact Material = Nickel Silver Delivery on production packaging - Pack. This product is non-returnable.

Single cell PCB mounting battery holders. 20A nickel silver rated contacts (spring steel for 1/2 AA) solder tags, 5A PCB pins. Pins can be cropped and the 110 connectors on the top can be used. Interconnecting lugs allow multiple assemblies
For Battery Size = C
Number of Cells = 1
Mount = PCB
Type = Battery Holder
Dimensions = 59.1 x 30.2 x 25.1mm
Terminal Contact Type = Leaf Spring
Body Material = Glass Filled Nylon
Terminal Contact Material = Nickel Silver
Delivery on production packaging - Pack. This product is non-returnable.

Supplier's Site
 - 489914 - RS Components, Ltd.
Corby, Northants, United Kingdom
Single cell PCB mounting battery holders. 20A nickel silver rated contacts (spring steel for 1/2 AA) solder tags, 5A PCB pins. Pins can be cropped and the 110 connectors on the top can be used. Interconnecting lugs allow multiple assemblies For Battery Size = C Number of Cells = 1 Mount = PCB Type = Battery Holder Dimensions = 59.1 x 30.2 x 25.1mm Terminal Contact Type = Leaf Spring Body Material = Glass Filled Nylon Terminal Contact Material = Nickel Silver

Single cell PCB mounting battery holders. 20A nickel silver rated contacts (spring steel for 1/2 AA) solder tags, 5A PCB pins. Pins can be cropped and the 110 connectors on the top can be used. Interconnecting lugs allow multiple assemblies
For Battery Size = C
Number of Cells = 1
Mount = PCB
Type = Battery Holder
Dimensions = 59.1 x 30.2 x 25.1mm
Terminal Contact Type = Leaf Spring
Body Material = Glass Filled Nylon
Terminal Contact Material = Nickel Silver

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Battery Holders Battery Holders
Product Number 708-1410-ND 489914A
Product Name Battery Holders, Clips, Contacts
Type Holder (Open) Battery Holder
Unlock Full Specs
to access all available technical data

Similar Products

SMT (Auto-In) Holder for 2025 & 2032 Cell - 1058 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material LCP, UL 94V-0
Cell Capacity Single Cell
View Details
2 suppliers
Coin Cell Battery Holders - Pin Through Hole Series - Rego Electronics Inc.
Specs
Type Coin Cell Holder
Cell Capacity Single Cell
Mounting PC / Socket Mount
View Details
 - 4019856 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Battery Holder
Cell Capacity Multiple Cell
Mounting Chassis
View Details