Keystone Electronics Corp. Battery Holders, Clips, Contacts 5213

Description
Battery Contact Spring and Solid Button Multiple 2 Cell
Request a Quote Datasheet
Description
Battery Contact Spring and Solid Button Multiple 2 Cell
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Holders, Clips, Contacts - 36-5213-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-5213-ND
Battery Holders, Clips, Contacts 36-5213-ND
Battery Contact Spring and Solid Button Multiple 2 Cell

Battery Contact Spring and Solid Button Multiple 2 Cell

Buy Now Datasheet
 - 3675398 - RS Components, Ltd.
Corby, Northants, United Kingdom
Single contacts for wires type A, AA (5224, 5202) or AAA, AAAA, N (5225, 52039). Double contacts for wires type A, AA (5212) or AAA, AAAA, N (5213 with pole + right or 5214 with pole + left). Compact size: 8 mm² for 5225 // 5204 and 10.8 mm² for 5224 // 5202. For Battery Size = AAA, N Number of Cells = 2 Mount = Snap-In Type = Contact Dimensions = 21 x 11mm Terminal Contact Type = Button & Coil Spring Terminal Contact Material = Spring Steel

Single contacts for wires type A, AA (5224, 5202) or AAA, AAAA, N (5225, 52039). Double contacts for wires type A, AA (5212) or AAA, AAAA, N (5213 with pole + right or 5214 with pole + left). Compact size: 8 mm² for 5225 // 5204 and 10.8 mm² for 5224 // 5202.
For Battery Size = AAA, N
Number of Cells = 2
Mount = Snap-In
Type = Contact
Dimensions = 21 x 11mm
Terminal Contact Type = Button & Coil Spring
Terminal Contact Material = Spring Steel

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Battery Holders Battery Holders
Product Number 36-5213-ND 3675398
Product Name Battery Holders, Clips, Contacts
Type Contact Spring and Solid Button Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Holders, Clips, Contacts - 36-105-3-ND - DigiKey
Specs
Mounting PC / Socket Mount
View Details
 - 6119598 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Battery Holder
Cell Capacity Multiple Cell
Mounting PC / Socket Mount
View Details
CR2032 Battery Contact - CST-2032 Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Component Clips
Material SUS304 / Nickel plated
Cell Capacity Single Cell
View Details