Keystone Electronics Corp. 12mm Cell Holder-1 Cell 500

Description
Part Number: 500 # of Cells: 1 Battery Reference: 1212,1216,1220, 1225 Cell Size: 12mm Coin Cell Material: PBT, UL 94V-0 Mounting: THM Type: Holder
Request a Quote
Description
Part Number: 500 # of Cells: 1 Battery Reference: 1212,1216,1220, 1225 Cell Size: 12mm Coin Cell Material: PBT, UL 94V-0 Mounting: THM Type: Holder
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 500 is a 12mm coin cell holder designed for single-cell applications in computer memory, power backup, and microcomputer systems. It features a PBT base rated UL 94V-0, with positive and negative contacts made of spring steel and steel respectively, both plated with tin-nickel. The holder supports battery references BR1212, CR1216, CL1220, and CR1225. It is configured for through-hole mounting with a height of 0.280 inch (7.1 mm) and includes two leads spaced 0.450 inch (11.4 mm) apart. The operating temperature range is -60°F to +293°F (-51°C to +145°C).

Datasheet Summary
Powered by GS/AI

The 500 is a 12mm coin cell holder designed for single-cell applications in computer memory, power backup, and microcomputer systems. It features a PBT base rated UL 94V-0, with positive and negative contacts made of spring steel and steel respectively, both plated with tin-nickel. The holder supports battery references BR1212, CR1216, CL1220, and CR1225. It is configured for through-hole mounting with a height of 0.280 inch (7.1 mm) and includes two leads spaced 0.450 inch (11.4 mm) apart. The operating temperature range is -60°F to +293°F (-51°C to +145°C).

Suppliers

Company
Product
Description
Supplier Links
12mm Cell Holder-1 Cell - 500 - Keystone Electronics Corp.
New Hyde Park, NY, USA
12mm Cell Holder-1 Cell
500
12mm Cell Holder-1 Cell 500
Part Number: 500 # of Cells: 1 Battery Reference: 1212,1216,1220, 1225 Cell Size: 12mm Coin Cell Material: PBT, UL 94V-0 Mounting: THM Type: Holder

Part Number: 500

  • # of Cells: 1
  • Battery Reference: 1212,1216,1220, 1225
  • Cell Size: 12mm Coin Cell
  • Material: PBT, UL 94V-0
  • Mounting: THM
  • Type: Holder
Buy Now Datasheet
 - 430653 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB mountable coin cell holders. Raised rim surrounding the holder to hold the cell in place. Contacts are spring steel nickel plate over copper For Battery Size = Coin Cell Number of Cells = 1 Mount = PCB Type = Battery Holder Maximum Cell Diameter = 12mm Terminal Contact Type = Top Spring Arm Body Material = PBT Terminal Contact Material = Spring Steel

PCB mountable coin cell holders. Raised rim surrounding the holder to hold the cell in place. Contacts are spring steel nickel plate over copper
For Battery Size = Coin Cell
Number of Cells = 1
Mount = PCB
Type = Battery Holder
Maximum Cell Diameter = 12mm
Terminal Contact Type = Top Spring Arm
Body Material = PBT
Terminal Contact Material = Spring Steel

Supplier's Site
Battery Holders, Clips, Contacts - 36-500-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-500-ND
Battery Holders, Clips, Contacts 36-500-ND
Battery Holder (Open) Coin, 12.0mm 1 Cell PC Pin

Battery Holder (Open) Coin, 12.0mm 1 Cell PC Pin

Buy Now Datasheet
Battery Holder, Coin-Cell; 12 mm; 0.593in.; Glass Filled Nylon; 1; 2 AWG - 70181715 - Allied Electronics, Inc.
Fort Worth, TX, USA
Battery Holder, Coin-Cell; 12 mm; 0.593in.; Glass Filled Nylon; 1; 2 AWG
70181715
Battery Holder, Coin-Cell; 12 mm; 0.593in.; Glass Filled Nylon; 1; 2 AWG 70181715
Glass Filled Nylon Material Body, Nickel Over Copper Plate Body Plating Low profile for high density packaging Reliable spring tension assures Low contact resistance Retains battery securely to withstand shock and vibration Unique notched slots assure quick and easy battery insertion and replacement Base material UL rate Single and dual “printed circuit” cell holders for lithium coin cells. Designed for easy battery replacement. Will accommodate diameters from 12mm to 30mm and heights from 1.6mm to 7.7mm. Some holders will accept more than two cells if they fall within the heights specified.

Glass Filled Nylon Material Body, Nickel Over Copper Plate Body Plating

  • Low profile for high density packaging
  • Reliable spring tension assures Low contact resistance
  • Retains battery securely to withstand shock and vibration
  • Unique notched slots assure quick and easy battery insertion and replacement
  • Base material UL rate
    Single and dual “printed circuit” cell holders for lithium coin cells. Designed for easy battery replacement. Will accommodate diameters from 12mm to 30mm and heights from 1.6mm to 7.7mm. Some holders will accept more than two cells if they fall within the heights specified.
Supplier's Site
Battery Holder, 12Mm Coin Cell, Through Hole; Battery Sizes Accepted Keystone - 95F3284 - Newark, An Avnet Company
Chicago, IL, United States
Battery Holder, 12Mm Coin Cell, Through Hole; Battery Sizes Accepted Keystone
95F3284
Battery Holder, 12Mm Coin Cell, Through Hole; Battery Sizes Accepted Keystone 95F3284
BATTERY HOLDER, 12MM COIN CELL, THROUGH HOLE; Battery Sizes Accepted:Coin Cell - 12mm; No. of Batteries:1; Product Range:-; Accessory Type:Coin Cell Holder; Battery Terminals:Through Hole; Body Material:Black base glass filled nylon RoHS Compliant: Yes

BATTERY HOLDER, 12MM COIN CELL, THROUGH HOLE; Battery Sizes Accepted:Coin Cell - 12mm; No. of Batteries:1; Product Range:-; Accessory Type:Coin Cell Holder; Battery Terminals:Through Hole; Body Material:Black base glass filled nylon RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. RS Components, Ltd. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Battery Holders Battery Holders Battery Holders Battery Holders Battery Holders
Product Number 500 430653 36-500-ND 70181715 95F3284
Product Name 12mm Cell Holder-1 Cell Battery Holders, Clips, Contacts Battery Holder, Coin-Cell; 12 mm; 0.593in.; Glass Filled Nylon; 1; 2 AWG Battery Holder, 12Mm Coin Cell, Through Hole; Battery Sizes Accepted Keystone
Type Plastic Holder Coin Cell Holder; Battery Holder Coin Cell Holder; Holder (Open) Plastic Holder; Coin Cell Holder
Material PBT, UL 94V-0 Glass Filled Nylon
Cell Capacity Single Cell Single Cell Single Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

THM (Compact) Holder for 23mm Cell - 104 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material PBT, UL 94V-0
Cell Capacity Single Cell
View Details
4 suppliers
3 AA Cell Holder with Snap-on Connectors - 2475 - Keystone Electronics Corp.
Specs
Type Plastic Holder; Battery Snaps
Material Polypropylene
Cell Capacity Multiple Cell
View Details
4 suppliers
THM Insulated Retainer for 20mm Cell-Tin Nickel Plate - 3021 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Phosphor Bronze
Cell Capacity Multiple Cell
View Details
3 suppliers
THM Polarized Holder for 18650 Battery - 1043P - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material PBT, UL 94V-0
Cell Capacity Single Cell
View Details
4 suppliers