Bulgin Components Battery Holders, Clips, Contacts BX0033

Description
Battery Holder (Open) 9V 1 Cell PC Pin, Solder Tab
Request a Quote Datasheet
Description
Battery Holder (Open) 9V 1 Cell PC Pin, Solder Tab
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Holders, Clips, Contacts - 708-1409-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
708-1409-ND
Battery Holders, Clips, Contacts 708-1409-ND
Battery Holder (Open) 9V 1 Cell PC Pin, Solder Tab

Battery Holder (Open) 9V 1 Cell PC Pin, Solder Tab

Buy Now Datasheet
 - 489611 - RS Components, Ltd.
Corby, Northants, United Kingdom
Single cell PCB mounting battery holders. 20A nickel silver rated contacts (spring steel for 1/2 AA) solder tags, 5A PCB pins. Pins can be cropped and the 110 connectors on the top can be used. Interconnecting lugs allow multiple assemblies For Battery Size = 9V PP3 Number of Cells = 1 Mount = PCB Type = Battery Holder Dimensions = 58.7 x 26.7 x 25.2mm Terminal Contact Type = Leaf Spring Body Material = Glass Filled Nylon Terminal Contact Material = Nickel Silver

Single cell PCB mounting battery holders. 20A nickel silver rated contacts (spring steel for 1/2 AA) solder tags, 5A PCB pins. Pins can be cropped and the 110 connectors on the top can be used. Interconnecting lugs allow multiple assemblies
For Battery Size = 9V PP3
Number of Cells = 1
Mount = PCB
Type = Battery Holder
Dimensions = 58.7 x 26.7 x 25.2mm
Terminal Contact Type = Leaf Spring
Body Material = Glass Filled Nylon
Terminal Contact Material = Nickel Silver

Supplier's Site
Battery, Hldr; PP3 (6R61); Nickel Silver, Clean (Contact); PC/Base Mount; 1; PC - 70099009 - Allied Electronics, Inc.
Fort Worth, TX, USA
Battery, Hldr; PP3 (6R61); Nickel Silver, Clean (Contact); PC/Base Mount; 1; PC
70099009
Battery, Hldr; PP3 (6R61); Nickel Silver, Clean (Contact); PC/Base Mount; 1; PC 70099009
PP3 (6R61) Size Battery Holder, Nickel Silver, Clean (Contact) Body Material Open style UL94V-0 Flame Retardant Materials IP67 Front Panel Sealed Versions for AA, C and D Size Cells Drawer Style Holder for AA and 9V Cells PCB/Base Mounting for AAA, AA, C, D and 9V Cells

PP3 (6R61) Size Battery Holder, Nickel Silver, Clean (Contact) Body Material

  • Open style
  • UL94V-0 Flame Retardant Materials
  • IP67 Front Panel Sealed Versions for AA, C and D Size Cells
  • Drawer Style Holder for AA and 9V Cells
  • PCB/Base Mounting for AAA, AA, C, D and 9V Cells
Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Allied Electronics, Inc.
Product Category Battery Holders Battery Holders Battery Holders
Product Number 708-1409-ND 489611 70099009
Product Name Battery Holders, Clips, Contacts Battery, Hldr; PP3 (6R61); Nickel Silver, Clean (Contact); PC/Base Mount; 1; PC
Type Holder (Open) Battery Holder Metal Holder
Cell Capacity Single Cell Single Cell Single Cell
Number of Cells 1 1
Mounting PC / Socket Mount PC / Socket Mount Solder Lugs
Unlock Full Specs
to access all available technical data

Similar Products

Compact Multi-Purpose Coin Cell Power Pack - 1086 - Keystone Electronics Corp.
Specs
Type Plastic Holder; Coin Cell Holder
Material Polypropylene
Cell Capacity Single Cell
View Details
3 suppliers
Coin Cell Battery Holders - Pin Through Hole Series - Rego Electronics Inc.
Specs
Type Coin Cell Holder
Cell Capacity Single Cell
Mounting PC / Socket Mount
View Details
 - 5123552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Battery Holder
Cell Capacity Multiple Cell
Mounting Chassis
View Details