Keystone Electronics Corp. Battery Holders, Clips, Contacts 637

Description
Battery Contact Solid (Positive) Multiple Cell PC Pin
Request a Quote Datasheet
Description
Battery Contact Solid (Positive) Multiple Cell PC Pin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Holders, Clips, Contacts - 36-637-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-637-ND
Battery Holders, Clips, Contacts 36-637-ND
Battery Contact Solid (Positive) Multiple Cell PC Pin

Battery Contact Solid (Positive) Multiple Cell PC Pin

Buy Now Datasheet
 - 3670602 - RS Components, Ltd.
Corby, Northants, United Kingdom
Space saving design for direct PCB installation. Spring ensures low contact resistance For Battery Size = AA Number of Cells = 1 Mount = PCB Type = Contact Dimensions = 10.4 x 6.7 x 9.7mm Terminal Contact Type = Button Terminal Contact Material = Steel

Space saving design for direct PCB installation. Spring ensures low contact resistance
For Battery Size = AA
Number of Cells = 1
Mount = PCB
Type = Contact
Dimensions = 10.4 x 6.7 x 9.7mm
Terminal Contact Type = Button
Terminal Contact Material = Steel

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Battery Holders Battery Holders
Product Number 36-637-ND 3670602
Product Name Battery Holders, Clips, Contacts
Type Contact Solid (Positive) Contact
Unlock Full Specs
to access all available technical data

Similar Products

THM Holder for Dual AAA Batteries - 1023 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Multiple Cell
View Details
5 suppliers
 - 5123574 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Battery Holder
Cell Capacity Single Cell
Mounting Chassis
View Details
Battery Box - MD Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Plastic Holder
Material ABS (UL94V-0)
Cell Capacity Single Cell; Multiple Cell
View Details