Keystone Electronics Corp. THM Clip 92

Description
Part Number: 92 # of Cells: 1 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: AA, CR2 Finish/Plating: Tin-Nickel Material: Spring Steel Mounting: THM Type: Clip
Request a Quote
Description
Part Number: 92 # of Cells: 1 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: AA, CR2 Finish/Plating: Tin-Nickel Material: Spring Steel Mounting: THM Type: Clip
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Thru hole mount battery clip for AA and CR2 batteries, with a battery diameter range of 0.531 to 0.665 inches (13.5 to 16.9 mm), height of 0.593 inches (15.1 mm), length of 0.228 inches (5.8 mm), and width of 0.369 inches (9.4 mm). Constructed of spring steel with tin-nickel plating.

Datasheet Summary
Powered by GS/AI

Thru hole mount battery clip for AA and CR2 batteries, with a battery diameter range of 0.531 to 0.665 inches (13.5 to 16.9 mm), height of 0.593 inches (15.1 mm), length of 0.228 inches (5.8 mm), and width of 0.369 inches (9.4 mm). Constructed of spring steel with tin-nickel plating.

Suppliers

Company
Product
Description
Supplier Links
THM Clip - 92 - Keystone Electronics Corp.
New Hyde Park, NY, USA
THM Clip
92
THM Clip 92
Part Number: 92 # of Cells: 1 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: AA, CR2 Finish/Plating: Tin-Nickel Material: Spring Steel Mounting: THM Type: Clip

Part Number: 92

  • # of Cells: 1
  • Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M
  • Cell Size: AA, CR2
  • Finish/Plating: Tin-Nickel
  • Material: Spring Steel
  • Mounting: THM
  • Type: Clip
Buy Now Datasheet
 - 1726012 - RS Components, Ltd.
Corby, Northants, United Kingdom
Retains batteries securely to withstand shock and vibration. Secure PCB mounting suitable for wave soldering. Adjustable spacing between the clips makes them suitable for non -standard battery sizes For Battery Size = AA Number of Cells = 1 Mount = PCB Type = Clip Dimensions = 9.5 x 15.1mm Terminal Contact Type = Button Terminal Contact Material = Spring Steel

Retains batteries securely to withstand shock and vibration. Secure PCB mounting suitable for wave soldering. Adjustable spacing between the clips makes them suitable for non -standard battery sizes
For Battery Size = AA
Number of Cells = 1
Mount = PCB
Type = Clip
Dimensions = 9.5 x 15.1mm
Terminal Contact Type = Button
Terminal Contact Material = Spring Steel

Supplier's Site
Battery Holders, Clips, Contacts - 36-92-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-92-ND
Battery Holders, Clips, Contacts 36-92-ND
Battery Contact Clip A, AA 1 Cell PC Pin

Battery Contact Clip A, AA 1 Cell PC Pin

Buy Now Datasheet
Battery Clip, A, Aa, Snap On; Battery Sizes Accepted Keystone - 50F4684 - Newark, An Avnet Company
Chicago, IL, United States
Battery Clip, A, Aa, Snap On; Battery Sizes Accepted Keystone
50F4684
Battery Clip, A, Aa, Snap On; Battery Sizes Accepted Keystone 50F4684
BATTERY CLIP, A, AA, SNAP ON; Battery Sizes Accepted:AA, CR2; No. of Batteries:1; Product Range:-; Accessory Type:Battery Clip; Battery Terminals:Through Hole; Body Material:Spring Steel; Contact Material:Steel RoHS Compliant: Yes

BATTERY CLIP, A, AA, SNAP ON; Battery Sizes Accepted:AA, CR2; No. of Batteries:1; Product Range:-; Accessory Type:Battery Clip; Battery Terminals:Through Hole; Body Material:Spring Steel; Contact Material:Steel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Battery Holders Battery Holders Battery Holders Battery Holders
Product Number 92 1726012 36-92-ND 50F4684
Product Name THM Clip Battery Holders, Clips, Contacts Battery Clip, A, Aa, Snap On; Battery Sizes Accepted Keystone
Type Metal Holder; Component Clips Component Clips; Clip Component Clips
Material Spring Steel
Cell Capacity Single Cell Single Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

3 AA Cell Densi-Pak Battery Holder with PC Connector - 2487CN - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material ABS
Cell Capacity Multiple Cell
View Details
3 suppliers
SMT Holder for 23mm Cell-Tin Nickel Plate on T&R - 3004TR - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Phosphor Bronze
Cell Capacity Single Cell
View Details
2 suppliers
SMT Insulated Retainer Components for 20mm Cell-Tin Nickel Plate - 3020 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Phosphor Bronze
Cell Capacity Multiple Cell
View Details
3 suppliers
2 C Cell- 1 Contact Grounded - 1185 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Metal Holder
Material Steel
Cell Capacity Multiple Cell
View Details
2 suppliers