Keystone Electronics Corp. Battery Holders, Clips, Contacts 5225

Description
Single contacts for wires type A, AA (5224, 5202) or AAA, AAAA, N (5225, 52039). Double contacts for wires type A, AA (5212) or AAA, AAAA, N (5213 with pole + right or 5214 with pole + left). Compact size: 8 mm² for 5225 // 5204 and 10.8 mm² for 5224 // 5202. For Battery Size = AAA, N Number of Cells = 1 Type = Contact Dimensions = 8 x 8mm Terminal Contact Type = Button Terminal Contact Material = Spring Steel
Request a Quote Datasheet
Description
Single contacts for wires type A, AA (5224, 5202) or AAA, AAAA, N (5225, 52039). Double contacts for wires type A, AA (5212) or AAA, AAAA, N (5213 with pole + right or 5214 with pole + left). Compact size: 8 mm² for 5225 // 5204 and 10.8 mm² for 5224 // 5202. For Battery Size = AAA, N Number of Cells = 1 Type = Contact Dimensions = 8 x 8mm Terminal Contact Type = Button Terminal Contact Material = Spring Steel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 3247331 - RS Components, Ltd.
Corby, Northants, United Kingdom
Single contacts for wires type A, AA (5224, 5202) or AAA, AAAA, N (5225, 52039). Double contacts for wires type A, AA (5212) or AAA, AAAA, N (5213 with pole + right or 5214 with pole + left). Compact size: 8 mm² for 5225 // 5204 and 10.8 mm² for 5224 // 5202. For Battery Size = AAA, N Number of Cells = 1 Type = Contact Dimensions = 8 x 8mm Terminal Contact Type = Button Terminal Contact Material = Spring Steel

Single contacts for wires type A, AA (5224, 5202) or AAA, AAAA, N (5225, 52039). Double contacts for wires type A, AA (5212) or AAA, AAAA, N (5213 with pole + right or 5214 with pole + left). Compact size: 8 mm² for 5225 // 5204 and 10.8 mm² for 5224 // 5202.
For Battery Size = AAA, N
Number of Cells = 1
Type = Contact
Dimensions = 8 x 8mm
Terminal Contact Type = Button
Terminal Contact Material = Spring Steel

Supplier's Site
Battery Holders, Clips, Contacts - 36-5225-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-5225-ND
Battery Holders, Clips, Contacts 36-5225-ND
Battery Contact Solid (Positive) Multiple Cell

Battery Contact Solid (Positive) Multiple Cell

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Battery Holders Battery Holders
Product Number 3247331 36-5225-ND
Product Name Battery Holders, Clips, Contacts
Type Contact Contact Solid (Positive)
Unlock Full Specs
to access all available technical data

Similar Products

Polarized SMT Holder for CR2 Battery - 1010 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell
View Details
3 suppliers
Coin Cell Battery Holders - BAT-HLD-002-SMT-TR - TE Connectivity
Specs
Type Coin Cell Holder
Mounting Board Mount
View Details
2 suppliers
 - 594612 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Battery Holder
Cell Capacity Multiple Cell
Mounting Chassis
View Details
Coin Cell Battery Holder - HU Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Coin Cell Holder
Material Glass fiber filled LCP
Cell Capacity Single Cell
View Details