Bulgin Components Battery Holders, Clips, Contacts BX0034

Description
Battery Holder (Open) AAA 1 Cell PC Pin
Request a Quote Datasheet
Description
Battery Holder (Open) AAA 1 Cell PC Pin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Holders, Clips, Contacts - 708-1407-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
708-1407-ND
Battery Holders, Clips, Contacts 708-1407-ND
Battery Holder (Open) AAA 1 Cell PC Pin

Battery Holder (Open) AAA 1 Cell PC Pin

Buy Now Datasheet
 - 489891A - RS Components, Ltd.
Corby, Northants, United Kingdom
Single cell PCB mounting battery holders. 20A nickel silver rated contacts (spring steel for 1/2 AA) solder tags, 5A PCB pins. Pins can be cropped and the 110 connectors on the top can be used. Interconnecting lugs allow multiple assemblies For Battery Size = AAA Number of Cells = 1 Mount = PCB Type = Battery Holder Dimensions = 52.3 x 13.5 x 15.2mm Terminal Contact Type = Leaf Spring Body Material = Glass Filled Nylon Terminal Contact Material = Nickel Silver Delivery on production packaging - Pack. This product is non-returnable.

Single cell PCB mounting battery holders. 20A nickel silver rated contacts (spring steel for 1/2 AA) solder tags, 5A PCB pins. Pins can be cropped and the 110 connectors on the top can be used. Interconnecting lugs allow multiple assemblies
For Battery Size = AAA
Number of Cells = 1
Mount = PCB
Type = Battery Holder
Dimensions = 52.3 x 13.5 x 15.2mm
Terminal Contact Type = Leaf Spring
Body Material = Glass Filled Nylon
Terminal Contact Material = Nickel Silver
Delivery on production packaging - Pack. This product is non-returnable.

Supplier's Site
 - 489891 - RS Components, Ltd.
Corby, Northants, United Kingdom
Single cell PCB mounting battery holders. 20A nickel silver rated contacts (spring steel for 1/2 AA) solder tags, 5A PCB pins. Pins can be cropped and the 110 connectors on the top can be used. Interconnecting lugs allow multiple assemblies For Battery Size = AAA Number of Cells = 1 Mount = PCB Type = Battery Holder Dimensions = 52.3 x 13.5 x 15.2mm Terminal Contact Type = Leaf Spring Body Material = Glass Filled Nylon Terminal Contact Material = Nickel Silver

Single cell PCB mounting battery holders. 20A nickel silver rated contacts (spring steel for 1/2 AA) solder tags, 5A PCB pins. Pins can be cropped and the 110 connectors on the top can be used. Interconnecting lugs allow multiple assemblies
For Battery Size = AAA
Number of Cells = 1
Mount = PCB
Type = Battery Holder
Dimensions = 52.3 x 13.5 x 15.2mm
Terminal Contact Type = Leaf Spring
Body Material = Glass Filled Nylon
Terminal Contact Material = Nickel Silver

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Battery Holders Battery Holders
Product Number 708-1407-ND 489891A
Product Name Battery Holders, Clips, Contacts
Type Holder (Open) Battery Holder
Unlock Full Specs
to access all available technical data

Similar Products

THM Top Loading Holder for (1) 2450 Cell - 1053 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material PBT, UL 94V-0
Cell Capacity Single Cell
View Details
2 suppliers
 - 5123580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Battery Holder
Cell Capacity Multiple Cell
Mounting Chassis
View Details
Coin Cell Battery Holders - Pin Through Hole Series - Rego Electronics Inc.
Specs
Type Coin Cell Holder
Cell Capacity Single Cell
Mounting PC / Socket Mount
View Details
CR2032 Coin Cell Holder - BCR Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Plastic Holder; Coin Cell Holder
Material PAR
Cell Capacity Single Cell
View Details