Keystone Electronics Corp. Battery Holders, Clips, Contacts 5203

Description
Battery Contact Spring (Coil) Multiple Cell
Request a Quote Datasheet
Description
Battery Contact Spring (Coil) Multiple Cell
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Holders, Clips, Contacts - 36-5203-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-5203-ND
Battery Holders, Clips, Contacts 36-5203-ND
Battery Contact Spring (Coil) Multiple Cell

Battery Contact Spring (Coil) Multiple Cell

Buy Now Datasheet
 - 3247319 - RS Components, Ltd.
Corby, Northants, United Kingdom
Single contacts for wires type A, AA (5224, 5202) or AAA, AAAA, N (5225, 52039). Double contacts for wires type A, AA (5212) or AAA, AAAA, N (5213 with pole + right or 5214 with pole + left). Compact size: 8 mm² for 5225 // 5204 and 10.8 mm² for 5224 // 5202. For Battery Size = AAA, AAAA, N Number of Cells = 1 Type = Contact Dimensions = 8 x 8mm Terminal Contact Type = Coil Spring Terminal Contact Material = Spring Steel

Single contacts for wires type A, AA (5224, 5202) or AAA, AAAA, N (5225, 52039). Double contacts for wires type A, AA (5212) or AAA, AAAA, N (5213 with pole + right or 5214 with pole + left). Compact size: 8 mm² for 5225 // 5204 and 10.8 mm² for 5224 // 5202.
For Battery Size = AAA, AAAA, N
Number of Cells = 1
Type = Contact
Dimensions = 8 x 8mm
Terminal Contact Type = Coil Spring
Terminal Contact Material = Spring Steel

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Battery Holders Battery Holders
Product Number 36-5203-ND 3247319
Product Name Battery Holders, Clips, Contacts
Type Contact Spring (Coil) Contact
Unlock Full Specs
to access all available technical data

Similar Products

Vinyl 9 Volt T Style Strap-8
Specs
Type Plastic Holder
Material Vinyl
Cell Capacity Single Cell
View Details
3 suppliers
Coin Cell Battery Holders - BAT-HLD-012-SMT - TE Connectivity
Specs
Type Coin Cell Holder
Mounting Board Mount
View Details
2 suppliers
 - 4019884 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Battery Holder
Cell Capacity Multiple Cell
Mounting Chassis
View Details
CR2032 Battery Contact - CST-2032 Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Component Clips
Material SUS304 / Nickel plated
Cell Capacity Single Cell
View Details