Bulgin Components Battery Holders, Clips, Contacts BX0027

Description
Professional range of AA and AAA battery holders with some featuring a removal cord for quick battery removal from the support. For Battery Size = AA Number of Cells = 4 Mount = Panel Type = Battery Holder Dimensions = 95.3 x 57.2 x 23mm Terminal Contact Type = Solder Tag Body Material = Glass Filled Nylon Terminal Contact Material = Nickel Silver, Phosphor Bronze
Request a Quote Datasheet
Description
Professional range of AA and AAA battery holders with some featuring a removal cord for quick battery removal from the support. For Battery Size = AA Number of Cells = 4 Mount = Panel Type = Battery Holder Dimensions = 95.3 x 57.2 x 23mm Terminal Contact Type = Solder Tag Body Material = Glass Filled Nylon Terminal Contact Material = Nickel Silver, Phosphor Bronze
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 8418982 - RS Components, Ltd.
Corby, Northants, United Kingdom
Professional range of AA and AAA battery holders with some featuring a removal cord for quick battery removal from the support. For Battery Size = AA Number of Cells = 4 Mount = Panel Type = Battery Holder Dimensions = 95.3 x 57.2 x 23mm Terminal Contact Type = Solder Tag Body Material = Glass Filled Nylon Terminal Contact Material = Nickel Silver, Phosphor Bronze

Professional range of AA and AAA battery holders with some featuring a removal cord for quick battery removal from the support.
For Battery Size = AA
Number of Cells = 4
Mount = Panel
Type = Battery Holder
Dimensions = 95.3 x 57.2 x 23mm
Terminal Contact Type = Solder Tag
Body Material = Glass Filled Nylon
Terminal Contact Material = Nickel Silver, Phosphor Bronze

Supplier's Site
Battery Holders, Clips, Contacts - 708-1399-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
708-1399-ND
Battery Holders, Clips, Contacts 708-1399-ND
Battery Holder (Covered) AA 4 Cell Solder Lug

Battery Holder (Covered) AA 4 Cell Solder Lug

Buy Now Datasheet
Hldr, Battery; AA; 24 mm; Phosphor Bronze; Tin Plate; Panel Mount; 4 - 70099168 - Allied Electronics, Inc.
Fort Worth, TX, USA
Hldr, Battery; AA; 24 mm; Phosphor Bronze; Tin Plate; Panel Mount; 4
70099168
Hldr, Battery; AA; 24 mm; Phosphor Bronze; Tin Plate; Panel Mount; 4 70099168
Phosphor Bronze Material Body AA Size Battery Holder 4 cell Flanged panel mount Drawer function UL94V-0 Flame Retardant Materials IP67 Front Panel Sealed Versions for AA, C and D Size Cells Drawer Style Holder for AA and 9V Cells PCB/Base Mounting for AAA, AA, C, D and 9V Cells

Phosphor Bronze Material Body AA Size Battery Holder

  • 4 cell
  • Flanged panel mount
  • Drawer function
  • UL94V-0 Flame Retardant Materials
  • IP67 Front Panel Sealed Versions for AA, C and D Size Cells
  • Drawer Style Holder for AA and 9V Cells
  • PCB/Base Mounting for AAA, AA, C, D and 9V Cells
Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Allied Electronics, Inc.
Product Category Battery Holders Battery Holders Battery Holders
Product Number 8418982 708-1399-ND 70099168
Product Name Battery Holders, Clips, Contacts Hldr, Battery; AA; 24 mm; Phosphor Bronze; Tin Plate; Panel Mount; 4
Type Battery Holder Holder (Covered) Metal Holder
Cell Capacity Multiple Cell Multiple Cell Multiple Cell
Mounting Panel Solder Lugs Solder Lugs
Unlock Full Specs
to access all available technical data

Similar Products

2 AAA Holder, Solder Lug - 138 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Metal Holder
Material Aluminum
Cell Capacity Multiple Cell
View Details
3 suppliers
Metal Coin Cell Holder - SMTM - BK Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Metal Holder; Component Clips; Coin Cell Holder
Material Phosphor bronze
Cell Capacity Single Cell
View Details
Coin Cell Battery Holders - Surface Mount Series - Rego Electronics Inc.
Specs
Type Coin Cell Holder
Cell Capacity Single Cell
Mounting Surface Mount
View Details