Keystone Electronics Corp. Battery Holders, Clips, Contacts 629

Description
Space saving design for direct PCB installation. Spring ensures low contact resistance For Battery Size = AAA Number of Cells = 1 Mount = PCB Type = Contact Dimensions = 10.4 x 6.7 x 9.5mm Terminal Contact Type = Coil Spring Terminal Contact Material = Spring Steel
Request a Quote Datasheet
Description
Space saving design for direct PCB installation. Spring ensures low contact resistance For Battery Size = AAA Number of Cells = 1 Mount = PCB Type = Contact Dimensions = 10.4 x 6.7 x 9.5mm Terminal Contact Type = Coil Spring Terminal Contact Material = Spring Steel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 2050057 - RS Components, Ltd.
Corby, Northants, United Kingdom
Space saving design for direct PCB installation. Spring ensures low contact resistance For Battery Size = AAA Number of Cells = 1 Mount = PCB Type = Contact Dimensions = 10.4 x 6.7 x 9.5mm Terminal Contact Type = Coil Spring Terminal Contact Material = Spring Steel

Space saving design for direct PCB installation. Spring ensures low contact resistance
For Battery Size = AAA
Number of Cells = 1
Mount = PCB
Type = Contact
Dimensions = 10.4 x 6.7 x 9.5mm
Terminal Contact Type = Coil Spring
Terminal Contact Material = Spring Steel

Supplier's Site
Battery Holders, Clips, Contacts - 36-629-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-629-ND
Battery Holders, Clips, Contacts 36-629-ND
Battery Contact Spring (Coil) Multiple Cell PC Pin

Battery Contact Spring (Coil) Multiple Cell PC Pin

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Battery Holders Battery Holders
Product Number 2050057 36-629-ND
Product Name Battery Holders, Clips, Contacts
Type Contact Contact Spring (Coil)
Unlock Full Specs
to access all available technical data

Similar Products

 - 5123574 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Battery Holder
Cell Capacity Single Cell
Mounting Chassis
View Details
SMT (Heavy Duty) Holder for 23mm Cell - Short Pad (Gold Flash Plate) on T&R - 1091TR - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell
View Details
3 suppliers
Coin Cell Battery Holders - Pin Through Hole Series - Rego Electronics Inc.
Specs
Type Coin Cell Holder
Cell Capacity Single Cell
Mounting PC / Socket Mount
View Details