Bulgin Components Battery Holders, Clips, Contacts BX0001/1

Description
Battery Holder (Covered) C 1 Cell Solder Lug
Request a Quote Datasheet
Description
Battery Holder (Covered) C 1 Cell Solder Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Holders, Clips, Contacts - 708-1393-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
708-1393-ND
Battery Holders, Clips, Contacts 708-1393-ND
Battery Holder (Covered) C 1 Cell Solder Lug

Battery Holder (Covered) C 1 Cell Solder Lug

Buy Now Datasheet
 - 1287185 - RS Components, Ltd.
Corby, Northants, United Kingdom
Panel mounting cylindrical battery holders for standard cell sizes. Quick and easy replacement of batteries. All holders are moulded in black plastic. Bayonet fixing front cap with a coin slot for easy removal. A supplementary rear support tag should be used on dual cell holders. 2xD holder can be separated to accommodate a single D cell For Battery Size = C Number of Cells = 1 Mount = Panel Type = Battery Holder Dimensions = 62 x 33.6mm Terminal Contact Type = Solder Tag Body Material = Glass Filled Nylon, Nylon Terminal Contact Material = Brass & Nickel Silver

Panel mounting cylindrical battery holders for standard cell sizes. Quick and easy replacement of batteries. All holders are moulded in black plastic. Bayonet fixing front cap with a coin slot for easy removal. A supplementary rear support tag should be used on dual cell holders. 2xD holder can be separated to accommodate a single D cell
For Battery Size = C
Number of Cells = 1
Mount = Panel
Type = Battery Holder
Dimensions = 62 x 33.6mm
Terminal Contact Type = Solder Tag
Body Material = Glass Filled Nylon, Nylon
Terminal Contact Material = Brass & Nickel Silver

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Battery Holders Battery Holders
Product Number 708-1393-ND 1287185
Product Name Battery Holders, Clips, Contacts
Type Holder (Covered) Battery Holder
Unlock Full Specs
to access all available technical data

Similar Products

CR2032 Coin Cell Holder - BCR Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Plastic Holder; Coin Cell Holder
Material PAR
Cell Capacity Single Cell
View Details
Coin Cell Battery Holders - Pin Through Hole Series - Rego Electronics Inc.
Specs
Type Coin Cell Holder
Cell Capacity Single Cell
Mounting PC / Socket Mount
View Details
3 AA Cell Densi-Pak Battery Holder - 2487 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material ABS
Cell Capacity Multiple Cell
View Details
5 suppliers