Bulgin Components 108

Description
Single cell PCB mounting battery holders. 20A nickel silver rated contacts (spring steel for 1/2 AA) solder tags, 5A PCB pins. Pins can be cropped and the 110 connectors on the top can be used. Interconnecting lugs allow multiple assemblies For Battery Size = 1/2 AA Number of Cells = 1 Mount = PCB Type = Battery Holder Dimensions = 34.5 x 16.3 x 15.2mm Terminal Contact Type = Leaf Spring Body Material = PBT Terminal Contact Material = Stainless Steel
Request a Quote
Description
Single cell PCB mounting battery holders. 20A nickel silver rated contacts (spring steel for 1/2 AA) solder tags, 5A PCB pins. Pins can be cropped and the 110 connectors on the top can be used. Interconnecting lugs allow multiple assemblies For Battery Size = 1/2 AA Number of Cells = 1 Mount = PCB Type = Battery Holder Dimensions = 34.5 x 16.3 x 15.2mm Terminal Contact Type = Leaf Spring Body Material = PBT Terminal Contact Material = Stainless Steel
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 2137558 - RS Components, Ltd.
Corby, Northants, United Kingdom
Single cell PCB mounting battery holders. 20A nickel silver rated contacts (spring steel for 1/2 AA) solder tags, 5A PCB pins. Pins can be cropped and the 110 connectors on the top can be used. Interconnecting lugs allow multiple assemblies For Battery Size = 1/2 AA Number of Cells = 1 Mount = PCB Type = Battery Holder Dimensions = 34.5 x 16.3 x 15.2mm Terminal Contact Type = Leaf Spring Body Material = PBT Terminal Contact Material = Stainless Steel

Single cell PCB mounting battery holders. 20A nickel silver rated contacts (spring steel for 1/2 AA) solder tags, 5A PCB pins. Pins can be cropped and the 110 connectors on the top can be used. Interconnecting lugs allow multiple assemblies
For Battery Size = 1/2 AA
Number of Cells = 1
Mount = PCB
Type = Battery Holder
Dimensions = 34.5 x 16.3 x 15.2mm
Terminal Contact Type = Leaf Spring
Body Material = PBT
Terminal Contact Material = Stainless Steel

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Battery Holders
Product Number 2137558
Type Battery Holder
Unlock Full Specs
to access all available technical data

Similar Products

For 9 Volt low profile Cells - 1290 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Metal Holder
Material Aluminum
Cell Capacity Single Cell
View Details
5 suppliers
 - 489021A - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Strap & Lead
Cell Capacity Single Cell
Mounting Strap & Lead
View Details
Battery Snap - MP Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Battery Snaps
Material PVC or ABS
Cell Capacity Single Cell
View Details