Keystone Electronics Corp. Battery Clip-Insulated Contact, D Cell 88

Description
Part Number: 88 # of Cells: 1 Cell Size: D Finish/Plating: Nickel Plate Material: Spring Steel Mounting: Rivet Type: Clip
Request a Quote Datasheet
Description
Part Number: 88 # of Cells: 1 Cell Size: D Finish/Plating: Nickel Plate Material: Spring Steel Mounting: Rivet Type: Clip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Clip-Insulated Contact, D Cell - 88 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Battery Clip-Insulated Contact, D Cell
88
Battery Clip-Insulated Contact, D Cell 88
Part Number: 88 # of Cells: 1 Cell Size: D Finish/Plating: Nickel Plate Material: Spring Steel Mounting: Rivet Type: Clip

Part Number: 88

  • # of Cells: 1
  • Cell Size: D
  • Finish/Plating: Nickel Plate
  • Material: Spring Steel
  • Mounting: Rivet
  • Type: Clip
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-88-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-88-ND
Battery Holders, Clips, Contacts 36-88-ND
Battery Contact Clip D 1 Cell Solder Lug

Battery Contact Clip D 1 Cell Solder Lug

Buy Now Datasheet
 - 3277562 - RS Components, Ltd.
Corby, Northants, United Kingdom
For all types of batteries or accumulators, sizes AA, C and D. Contacts are insulated from the base. For Battery Size = D Number of Cells = 1 Mount = Chassis Type = Clip Maximum Cell Diameter = 34.3mm Dimensions = 19.7 x 15.5 x 30.1mm Terminal Contact Type = Solder Tag Body Material = Spring Steel Terminal Contact Material = Brass

For all types of batteries or accumulators, sizes AA, C and D. Contacts are insulated from the base.
For Battery Size = D
Number of Cells = 1
Mount = Chassis
Type = Clip
Maximum Cell Diameter = 34.3mm
Dimensions = 19.7 x 15.5 x 30.1mm
Terminal Contact Type = Solder Tag
Body Material = Spring Steel
Terminal Contact Material = Brass

Supplier's Site
Battery Clip, D, Panel; Battery Sizes Accepted Keystone - 35F1574 - Newark, An Avnet Company
Chicago, IL, United States
Battery Clip, D, Panel; Battery Sizes Accepted Keystone
35F1574
Battery Clip, D, Panel; Battery Sizes Accepted Keystone 35F1574
BATTERY CLIP, D, PANEL; Battery Sizes Accepted:D; No. of Batteries:1; Product Range:-; Accessory Type:Battery Clip; Battery Terminals:PCB Lug; Body Material:Spring Steel; For Use With:D Batteries RoHS Compliant: Yes

BATTERY CLIP, D, PANEL; Battery Sizes Accepted:D; No. of Batteries:1; Product Range:-; Accessory Type:Battery Clip; Battery Terminals:PCB Lug; Body Material:Spring Steel; For Use With:D Batteries RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Battery Holders Battery Holders Battery Holders Battery Holders
Product Number 88 36-88-ND 3277562 35F1574
Product Name Battery Clip-Insulated Contact, D Cell Battery Holders, Clips, Contacts Battery Clip, D, Panel; Battery Sizes Accepted Keystone
Type Metal Holder; Component Clips Component Clips Component Clips; Clip
Material Spring Steel
Cell Capacity Single Cell Single Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

Battery Holders, Clips, Contacts - 36-261-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Battery Snaps
Voltage 9 volts
Cell Size 9V
View Details
SMT (Auto-In) Holder for 2025 & 2032 Cell on T&R - 1058TR - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material LCP, UL 94V-0
Cell Capacity Single Cell
View Details
2 suppliers
3 AA Holder, Solder Lug - 171 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Metal Holder
Material Aluminum
Cell Capacity Multiple Cell
View Details
4 suppliers
SMT Holder for Dual 18350 Batteries - 1098 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Multiple Cell
View Details
3 suppliers