Yuasa Battery, Inc. D cell Double End Cap

Description
High Temperature Ni-cd D cells. Packs available in stick or side by side configuations. Sticks with 4.7mm solder tags. Sticks with Leads and Amp Plugs. Side by side with fixing back plate and amp plug. Constant Current charging should be limited to 0.05CA max. 4amp cell should be constant current charged at 200mA. Cyclic Current charging should be limited to 0.1CA max. 4amp cell should be cyclic current charged at 400mA. Discharge Range -20 to +70 °C. 4 Year life duration at 40 °C For Battery Size = D Type = End Cap
Request a Quote
Description
High Temperature Ni-cd D cells. Packs available in stick or side by side configuations. Sticks with 4.7mm solder tags. Sticks with Leads and Amp Plugs. Side by side with fixing back plate and amp plug. Constant Current charging should be limited to 0.05CA max. 4amp cell should be constant current charged at 200mA. Cyclic Current charging should be limited to 0.1CA max. 4amp cell should be cyclic current charged at 400mA. Discharge Range -20 to +70 °C. 4 Year life duration at 40 °C For Battery Size = D Type = End Cap
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7074979 - RS Components, Ltd.
Corby, Northants, United Kingdom
High Temperature Ni-cd D cells. Packs available in stick or side by side configuations. Sticks with 4.7mm solder tags. Sticks with Leads and Amp Plugs. Side by side with fixing back plate and amp plug. Constant Current charging should be limited to 0.05CA max. 4amp cell should be constant current charged at 200mA. Cyclic Current charging should be limited to 0.1CA max. 4amp cell should be cyclic current charged at 400mA. Discharge Range -20 to +70 °C. 4 Year life duration at 40 °C For Battery Size = D Type = End Cap

High Temperature Ni-cd D cells. Packs available in stick or side by side configuations. Sticks with 4.7mm solder tags. Sticks with Leads and Amp Plugs. Side by side with fixing back plate and amp plug. Constant Current charging should be limited to 0.05CA max. 4amp cell should be constant current charged at 200mA. Cyclic Current charging should be limited to 0.1CA max. 4amp cell should be cyclic current charged at 400mA. Discharge Range -20 to +70 °C. 4 Year life duration at 40 °C
For Battery Size = D
Type = End Cap

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Battery Holders
Product Number 7074979
Type End Cap
Unlock Full Specs
to access all available technical data

Similar Products

Spring Battery Contact - IT Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Component Clips
Material SUS304 / Steel
Cell Capacity Single Cell
View Details
SMT Holder for AA Battery on T&R - 1024TR - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell
View Details
3 suppliers
Coin Cell Battery Holders - Pin Through Hole Series - Rego Electronics Inc.
Specs
Type Coin Cell Holder
Cell Capacity Single Cell
Mounting PC / Socket Mount
View Details
 - 4019890 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Battery Holder
Cell Capacity Multiple Cell
Mounting Chassis
View Details