Pulse Electronics Corporation Telecom Chokes T8114ANL

Description
Telecom Choke Specifications: Range suited for many Telecom, Industrial, and Automotive applications Reduces radiated EMI emissions Filters common mode noise for EMI reduction RoHS peak reflow solder temperature rating 245°C Low profile surface mount packages Cost effective construction with Pulse SLIC patented technology RoHS Compliant
Request a Quote Datasheet
Description
Telecom Choke Specifications: Range suited for many Telecom, Industrial, and Automotive applications Reduces radiated EMI emissions Filters common mode noise for EMI reduction RoHS peak reflow solder temperature rating 245°C Low profile surface mount packages Cost effective construction with Pulse SLIC patented technology RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Telecom Chokes - T8114ANL - Pulse Electronics Corporation
San Diego, CA, USA
Telecom Chokes
T8114ANL
Telecom Chokes T8114ANL
Telecom Choke Specifications: Range suited for many Telecom, Industrial, and Automotive applications Reduces radiated EMI emissions Filters common mode noise for EMI reduction RoHS peak reflow solder temperature rating 245°C Low profile surface mount packages Cost effective construction with Pulse SLIC patented technology RoHS Compliant

Telecom Choke Specifications:

  • Range suited for many Telecom, Industrial, and Automotive applications
  • Reduces radiated EMI emissions
  • Filters common mode noise for EMI reduction
  • RoHS peak reflow solder temperature rating 245°C
  • Low profile surface mount packages
  • Cost effective construction with Pulse SLIC patented technology
  • RoHS Compliant
Supplier's Site Datasheet
Common Mode Chokes - 553-3240-5-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
553-3240-5-ND
Common Mode Chokes 553-3240-5-ND
4.7mH @ 100kHz 2 Line Common Mode Choke Surface Mount 400 Ohms @ 100MHz 400mA DCR 800mOhm

4.7mH @ 100kHz 2 Line Common Mode Choke Surface Mount 400 Ohms @ 100MHz 400mA DCR 800mOhm

Buy Now Datasheet
SMD 4.7MH 400MA 400 OHM Inductor and Choke - 839-T8114ANL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4.7MH 400MA 400 OHM Inductor and Choke
839-T8114ANL
SMD 4.7MH 400MA 400 OHM Inductor and Choke 839-T8114ANL
CMC 4.7MH 400MA 2LN 400 OHM SMD Product overview: T8114ANL from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7MH, 400MA, 400 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7MH, 400MA, 400 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-T8114ANL can be used for catalog matching and distributor lookup.

CMC 4.7MH 400MA 2LN 400 OHM SMD Product overview: T8114ANL from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7MH, 400MA, 400 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7MH, 400MA, 400 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-T8114ANL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number T8114ANL 553-3240-5-ND 839-T8114ANL
Product Name Telecom Chokes Common Mode Chokes SMD 4.7MH 400MA 400 OHM Inductor and Choke
Application Common Mode Choke Common Mode Choke; RF Choke
Lead Style None
Operating Temperature 0.0 to 70 C (32 to 158 F) 0.0 to 70 C (32 to 158 F)
Mounting Option Surface Mount Technology Surface Mount
DCR 0.8000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-137-417-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
Power Inductors - ECS-HCMPI-0503Q-4R7M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details