Pulse Electronics Corporation Fixed Inductors PM2248.153NLT

Description
15µH Unshielded Inductor 22A 7.5mOhm Max Nonstandard
Request a Quote Datasheet
Description
15µH Unshielded Inductor 22A 7.5mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-PM2248.153NLTTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PM2248.153NLTTR-ND
Fixed Inductors 553-PM2248.153NLTTR-ND
15µH Unshielded Inductor 22A 7.5mOhm Max Nonstandard

15µH Unshielded Inductor 22A 7.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-PM2248.153NLTCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PM2248.153NLTCT-ND
Fixed Inductors 553-PM2248.153NLTCT-ND
15µH Unshielded Inductor 22A 7.5mOhm Max Nonstandard

15µH Unshielded Inductor 22A 7.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-PM2248.153NLTDKR-ND - DigiKey
Thief River Falls, MN, United States
15µH Unshielded Inductor 22A 7.5mOhm Max Nonstandard

15µH Unshielded Inductor 22A 7.5mOhm Max Nonstandard

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1340701-PM2248.153NLT - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1340701-PM2248.153NLT
Inductors, Coils, Chokes - Fixed Inductors 1340701-PM2248.153NLT
Win Source Part Number: 1340701-PM2248.153NL T Category: Inductors, Coils, Chokes - Fixed Inductors Series: PM2248.XXXNLT Package: Tape & Reel Shielding: Unshielded Size / Dimension: 0.650" L x 0.610" W (16.50mm x 15.50mm) Inductance: 15 µH Height - Seated (Max): 0.512" (13.00mm) Standard Package: 100 Tolerance: ±20% Ratings: AEC-Q200 Mounting Type: Surface Mount Package / Case: Nonstandard DC Resistance (DCR): 7.5mOhm Max Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 22 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Pulse Electronics Current - Saturation (Isat): 25.5A

Win Source Part Number: 1340701-PM2248.153NLT
Category: Inductors, Coils, Chokes - Fixed Inductors
Series: PM2248.XXXNLT
Package: Tape & Reel
Shielding: Unshielded
Size / Dimension: 0.650" L x 0.610" W (16.50mm x 15.50mm)
Inductance: 15 µH
Height - Seated (Max): 0.512" (13.00mm)
Standard Package: 100
Tolerance: ±20%
Ratings: AEC-Q200
Mounting Type: Surface Mount
Package / Case: Nonstandard
DC Resistance (DCR): 7.5mOhm Max
Temperature Range - Operating: -55°C ~ 155°C
ECCN: EAR99
Fake Threat In the Open Market: 39 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 22 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Pulse Electronics
Current - Saturation (Isat): 25.5A

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 553-PM2248.153NLTTR-ND 1340701-PM2248.153NLT
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %)
DCR 0.0075 ohms 0.0075 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-10101 - Triad Magnetics
Specs
Technology Standard
Inductance Range 100 microH
DCR 1.98 ohms
View Details
2 suppliers
Surface Mount Inductors - 2469837 - RS Components, Ltd.
Specs
Inductance Range 47 microH
Rated DC Current 2800 milliamps
Standards and Certifications RoHS
View Details