Pulse Electronics Corporation Telecom Chokes TX8111NLT

Description
Telecom Choke Specifications: Range suited for many Telecom, Industrial, and Automotive applications Reduces radiated EMI emissions Filters common mode noise for EMI reduction RoHS peak reflow solder temperature rating 245°C Low profile surface mount packages Cost effective construction with Pulse SLIC patented technology RoHS Compliant
Request a Quote Datasheet
Description
Telecom Choke Specifications: Range suited for many Telecom, Industrial, and Automotive applications Reduces radiated EMI emissions Filters common mode noise for EMI reduction RoHS peak reflow solder temperature rating 245°C Low profile surface mount packages Cost effective construction with Pulse SLIC patented technology RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Telecom Chokes - TX8111NLT - Pulse Electronics Corporation
San Diego, CA, USA
Telecom Chokes
TX8111NLT
Telecom Chokes TX8111NLT
Telecom Choke Specifications: Range suited for many Telecom, Industrial, and Automotive applications Reduces radiated EMI emissions Filters common mode noise for EMI reduction RoHS peak reflow solder temperature rating 245°C Low profile surface mount packages Cost effective construction with Pulse SLIC patented technology RoHS Compliant

Telecom Choke Specifications:

  • Range suited for many Telecom, Industrial, and Automotive applications
  • Reduces radiated EMI emissions
  • Filters common mode noise for EMI reduction
  • RoHS peak reflow solder temperature rating 245°C
  • Low profile surface mount packages
  • Cost effective construction with Pulse SLIC patented technology
  • RoHS Compliant
Supplier's Site Datasheet
SMD 51UH Inductor and Choke - 839-TX8111NLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 51UH Inductor and Choke
839-TX8111NLT
SMD 51UH Inductor and Choke 839-TX8111NLT
CMC 51UH 2LN SMD Product overview: TX8111NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 51UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 51UH, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-TX8111NLT can be used for catalog matching and distributor lookup.

CMC 51UH 2LN SMD Product overview: TX8111NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 51UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 51UH, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-TX8111NLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Common Mode Chokes - 553-3874-6-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
553-3874-6-ND
Common Mode Chokes 553-3874-6-ND
51µH @ 100kHz 2 Line Common Mode Choke Surface Mount DCR 200mOhm

51µH @ 100kHz 2 Line Common Mode Choke Surface Mount DCR 200mOhm

Buy Now Datasheet
Common Mode Chokes - 553-3874-2-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
553-3874-2-ND
Common Mode Chokes 553-3874-2-ND
51µH @ 100kHz 2 Line Common Mode Choke Surface Mount DCR 200mOhm

51µH @ 100kHz 2 Line Common Mode Choke Surface Mount DCR 200mOhm

Buy Now Datasheet
Common Mode Chokes - 553-3874-1-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
553-3874-1-ND
Common Mode Chokes 553-3874-1-ND
51µH @ 100kHz 2 Line Common Mode Choke Surface Mount DCR 200mOhm

51µH @ 100kHz 2 Line Common Mode Choke Surface Mount DCR 200mOhm

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number TX8111NLT 839-TX8111NLT 553-3874-6-ND
Product Name Telecom Chokes SMD 51UH Inductor and Choke Common Mode Chokes
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Application Common Mode Choke Common Mode Choke; RF Choke
Inductance Range 3 microH 51 microH
Lead Style None
Mounting Option Surface Mount Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3130-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R3-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details