Pulse Electronics Corporation Inductors, Coils, Chokes - Fixed Inductors PG0642.681NLT

Description
Win Source Part Number: 1009825-PG0642.681NL T Category: Inductors, Coils, Chokes>Fixed Inductors Series: PG0642NL Type: Wirewound Package: Tape & Reel (TR) Shielding: Shielded Inductance: 680 nH Height - Seated (Max): 0.197" (5.00mm) Standard Package: 800 Mounting: SMD (SMT) Tolerance: ±20% Package / Case: Nonstandard DC Resistance (DCR): 4.3mOhm Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.311" L x 0.299" W (7.90mm x 7.60mm) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 17.5 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Pulse Electronics Power Current - Saturation (Isat): 25A
Request a Quote Datasheet
Description
Win Source Part Number: 1009825-PG0642.681NL T Category: Inductors, Coils, Chokes>Fixed Inductors Series: PG0642NL Type: Wirewound Package: Tape & Reel (TR) Shielding: Shielded Inductance: 680 nH Height - Seated (Max): 0.197" (5.00mm) Standard Package: 800 Mounting: SMD (SMT) Tolerance: ±20% Package / Case: Nonstandard DC Resistance (DCR): 4.3mOhm Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.311" L x 0.299" W (7.90mm x 7.60mm) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 17.5 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Pulse Electronics Power Current - Saturation (Isat): 25A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1009825-PG0642.681NLT
Inductors, Coils, Chokes - Fixed Inductors 1009825-PG0642.681NLT
Win Source Part Number: 1009825-PG0642.681NL T Category: Inductors, Coils, Chokes>Fixed Inductors Series: PG0642NL Type: Wirewound Package: Tape & Reel (TR) Shielding: Shielded Inductance: 680 nH Height - Seated (Max): 0.197" (5.00mm) Standard Package: 800 Mounting: SMD (SMT) Tolerance: ±20% Package / Case: Nonstandard DC Resistance (DCR): 4.3mOhm Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.311" L x 0.299" W (7.90mm x 7.60mm) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 17.5 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Pulse Electronics Power Current - Saturation (Isat): 25A

Win Source Part Number: 1009825-PG0642.681NLT
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: PG0642NL
Type: Wirewound
Package: Tape & Reel (TR)
Shielding: Shielded
Inductance: 680 nH
Height - Seated (Max): 0.197" (5.00mm)
Standard Package: 800
Mounting: SMD (SMT)
Tolerance: ±20%
Package / Case: Nonstandard
DC Resistance (DCR): 4.3mOhm
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.311" L x 0.299" W (7.90mm x 7.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 17.5 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Pulse Electronics Power
Current - Saturation (Isat): 25A

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1009825-PG0642.681NLT
Product Name Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

016008C (0402) Ceramic Chip Inductors - 016008C-20N 016008C-20NXJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 1674-CL1008-2685JUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details