Pulse Electronics Corporation Common Mode Chokes PG1265NL

Description
PG1265NL 2 Line Common Mode Choke Surface Mount 20A DCR 4.1 mOhm
Request a Quote Datasheet
Description
PG1265NL 2 Line Common Mode Choke Surface Mount 20A DCR 4.1 mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - PG1265NL - Pulse Electronics Corporation
San Diego, CA, USA
Common Mode Chokes
PG1265NL
Common Mode Chokes PG1265NL
PG1265NL 2 Line Common Mode Choke Surface Mount 20A DCR 4.1 mOhm

PG1265NL 2 Line Common Mode Choke Surface Mount 20A DCR 4.1 mOhm

Supplier's Site Datasheet
Common Mode Chokes - 553-3913-5-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
553-3913-5-ND
Common Mode Chokes 553-3913-5-ND
2 Line Common Mode Choke Surface Mount 20A DCR 4.1mOhm

2 Line Common Mode Choke Surface Mount 20A DCR 4.1mOhm

Buy Now Datasheet
SMD 20A Inductor and Choke - 839-PG1265NL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 20A Inductor and Choke
839-PG1265NL
SMD 20A Inductor and Choke 839-PG1265NL
CMC 20A 2LN SMD Product overview: PG1265NL from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 20A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-PG1265NL can be used for catalog matching and distributor lookup.

CMC 20A 2LN SMD Product overview: PG1265NL from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 20A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-PG1265NL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Filters - Common Mode Chokes - 1328217-PG1265NL - Win Source Electronics
Laguna Hills, CA, United States
Filters - Common Mode Chokes
1328217-PG1265NL
Filters - Common Mode Chokes 1328217-PG1265NL
Manufacturer: Pulse Electronics Win Source Part Number: 1328217-PG1265NL Category: Filters>Common Mode Chokes Packaging: Tube Size / Dimension: 1.220" L x 1.000" W (30.99mm x 25.40mm) Current Rating (Max): 20A Standard Package: 20 Mounting: Surface Mount Height (Max): 0.500" (12.70mm) Number of Lines: 2 DC Resistance (DCR) (Max): 4.1mOhm Temperature Range - Operating: -40°C ~ 130°C Case / Package: Horizontal, 4 PC Pad ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Other Part Number: PG1265NL-ND,553-3913 -5 RoHS Status: RoHS Compliant

Manufacturer: Pulse Electronics
Win Source Part Number: 1328217-PG1265NL
Category: Filters>Common Mode Chokes
Packaging: Tube
Size / Dimension: 1.220" L x 1.000" W (30.99mm x 25.40mm)
Current Rating (Max): 20A
Standard Package: 20
Mounting: Surface Mount
Height (Max): 0.500" (12.70mm)
Number of Lines: 2
DC Resistance (DCR) (Max): 4.1mOhm
Temperature Range - Operating: -40°C ~ 130°C
Case / Package: Horizontal, 4 PC Pad
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Other Part Number: PG1265NL-ND,553-3913-5
RoHS Status: RoHS Compliant

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PG1265NL 553-3913-5-ND 839-PG1265NL 1328217-PG1265NL
Product Name Common Mode Chokes Common Mode Chokes SMD 20A Inductor and Choke Filters - Common Mode Chokes
Application Common Mode Choke; RF Choke Common Mode Choke; RF Choke RF Choke
Inductance Range 380 microH 380 microH
Standards and Certifications RoHS RoHS
Operating Temperature -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-H22H-063R-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX02 Series SMD Power Shielded Inductors - AX02-304R6 - Triad Magnetics
Specs
Technology Standard
Inductance Range 4.6 microH
DCR 0.0083 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R1-R33-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers